Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20374

MC20374

Manufactured by SPC SPC TECHNOLOGY

SPC MC20374
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.79
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20374
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:AMBER
  • LUMINOUS INTENSITY:3500MCD
  • DOMINANT WAVELENGTH:600NM
  • VIEWING ANGLE:15°
  • FORWARD VOL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20374
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20374, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.79
SKU: 18724576
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.60
SKU: 18724577
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.52
SKU: 18724578
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.48
SKU: 18724579
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20374, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC FPHS-048-4005-BLK
FPHS-048-4005-BLK

SPC

PRO POWER

(PRICE/PK OF 5) HEAT SHRINK TUBING, 18MM ID, PO, BLACK, 20FT, PK5; SHRINK RATIO:3:1; I.D. SUPPLIED - ...
Buy Surplus As Low As
CAN$16.45
LITHONIA LIGHTING ELU4-S11
ELU4-S11

LITHONIA LIGHTING

CHARGER BOARD FOR ELU-4 120/277V LIGHTING UNIT
Buy Surplus As Low As
CAN$197.37
Repair Yours
CAN$250.00
HUBBELL QL-505
QL-505

HUBBELL

HUBBELL LIGHTING

DISCONTINUED BY MANUFACTURER, LIGHTING FIXTURE, QUARTZLITER SERIES, OUTDOOR LIGHTING, W/O LAMP, 300/ ...
Buy Surplus As Low As
CAN$246.72
BANNER ENGINEERING HFFW8ACR
HFFW8ACR

BANNER ENGINEERING

HFFW8ACR FLUORESCENT TUBULAR LIGHT REMOTE BALLAST, PART # 73827
Buy Surplus As Low As
CAN$471.01
IN STOCK!
SIGNIFY CB90-48
CB90-48

SIGNIFY

BODINE LIGHTING

BALLAST WITH BATTERY BACK UP
Buy Surplus As Low As
CAN$257.18
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$43.36
GENERAL ELECTRIC B432IUNVHE-A
B432IUNVHE-A

GENERAL ELECTRIC

BALLAST 120/277V ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$52.33
GTE QT4X32/120/IS
QT4X32/120/IS

GTE

SYLVANIA

BALLAST, 4 LAMP, 32 W, 120 V
Buy Surplus As Low As
CAN$52.33
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$152.52
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$296.06
BANNER ENGINEERING HFFW24RB
HFFW24RB

BANNER ENGINEERING

HFFW24RB LIGHT FLUORESCENT 24IN EXTERNAL BALLAST, PART # 75213
Buy Surplus As Low As
CAN$305.03
MAGNETEK 491-X-LH-TC-P
491-X-LH-TC-P

MAGNETEK

BALLAST 277V
Buy Surplus As Low As
CAN$242.23
JIMCO EVG
EVG

JIMCO

BALLAST .62-.84AMP 230VAC 50/60HZ
Buy Surplus As Low As
CAN$429.14
Repair Yours
CAN$321.18
GTE 47593
47593

GTE

SYLVANIA

LU100/480-KIT
Buy Surplus As Low As
CAN$167.47
GTE 47631
47631

GTE

SYLVANIA

BALLAST KIT HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$209.34
SAMTEC EHT-120-01-S-D
EHT-120-01-S-D

SAMTEC

WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2MM; CONNECTOR SYSTEMS:BOARD-TO-BOARD, WIRE-TO-BOARD; PIT ...
Buy Surplus As Low As
CAN$20.93
GENERAL ELECTRIC 412-L-SLH-TC-P
412-L-SLH-TC-P

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/ ...
Buy Surplus As Low As
CAN$26.91
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!