Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20379

MC20379

Manufactured by SPC SPC TECHNOLOGY

SPC MC20379
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.79
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20379
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:RED ORANGE
  • LUMINOUS INTENSITY:2500MCD
  • DOMINANT WAVELENGTH:625NM
  • VIEWING ANGLE:15°
  • FORWAR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20379
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20379, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.79
SKU: 18740293
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.60
SKU: 18740294
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.52
SKU: 18740295
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.48
SKU: 18740296
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20379, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC21273
SPC21273

SPC

SPC TECHNOLOGY

TOGGLE SWITCH; SWITCH OPERATION:(ON)-OFF-ON; CIRCUITRY:SPDT; SWITCH TERMINALS:SOLDER LUG; ACTUATOR S ...
Buy Surplus As Low As
CAN$11.41
LUTRON EC0-T832-120-2-L
EC0-T832-120-2-L

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST ELECTRONIC
Buy Surplus As Low As
CAN$179.43
BANNER ENGINEERING 75206
75206

BANNER ENGINEERING

(HFFBE120) REPLACEMENT BALLAST; FOR REMOTE BALLASTFLUORESCENT LIGHTS; MODELS LCF___LT
Buy Surplus As Low As
CAN$76.26
ALLEN BRADLEY 77116-899-01
77116-899-01

ALLEN BRADLEY

BALLAST FOR VISION SYSTEM
Buy Surplus As Low As
CAN$246.72
IN STOCK!
GENERAL ELECTRIC 480-X-LH-TC-P
480-X-LH-TC-P

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, OUTPUT: 530 V, INPUT: 120 V / 60 HZ, 2.1AMP, 2LAMP
Buy Surplus As Low As
CAN$107.66
GENERAL ELECTRIC B432IUNVHE-A
B432IUNVHE-A

GENERAL ELECTRIC

BALLAST 120/277V ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$52.33
MAGNETEK WPR-480-X-LHR
WPR-480-X-LHR

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, 120 VAC, 60HZ, 800 M.A., HO, T12, RS LAMP, WEATHERPROOF
Buy Surplus As Low As
CAN$242.23
GENERAL ELECTRIC GE-432-MAX-N/ULTRA
GE-432-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, ELECTRONIC, FOR F32T8 LAMP, 120/277V, 50/60HZ
Buy Surplus As Low As
CAN$76.26
IN STOCK!
GTE QT3X32T8/277
QT3X32T8/277

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 3 LAMP, 277 V, 77 WATT
Buy Surplus As Low As
CAN$56.82
IN STOCK!
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$49.34
ROBERTSON WORLDWIDE S1P/H
S1P/H

ROBERTSON WORLDWIDE

BALLAST 13W 120V PLFPF
Buy Surplus As Low As
CAN$25.42
CATTRON RL-2SP20-TP
RL-2SP20-TP

CATTRON

BALLAST, 120V, 60HZ, LINE CURRENT .550A, USE ADVANCE RL-2SP20-TP , T12 MAGNETIC FLUORESCENT BALLAST
Buy Surplus As Low As
CAN$59.81
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$296.06
IN STOCK!
GTE 47471
47471

GTE

SYLVANIA

H100/DUAL-KIT
Buy Surplus As Low As
CAN$104.67
GTE 47525
47525

GTE

SYLVANIA

H1000/480-KIT
Buy Surplus As Low As
CAN$305.03
GTE 47593
47593

GTE

SYLVANIA

LU100/480-KIT
Buy Surplus As Low As
CAN$167.47
SAMTEC SSW-104-02-G-S-RA
SSW-104-02-G-S-RA

SAMTEC

BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:4CONTACTS; GENDER:RE ...
Buy Surplus As Low As
CAN$3.11
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!