Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20386

MC20386

Manufactured by SPC SPC TECHNOLOGY

SPC MC20386
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.41
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20386
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:RED
  • LUMINOUS INTENSITY:8500MCD
  • DOMINANT WAVELENGTH:625NM
  • VIEWING ANGLE:15°
  • FORWARD VOLTA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20386
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20386, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.41
SKU: 18723550
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.07
SKU: 18723551
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.93
SKU: 18723552
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.85
SKU: 18723553
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20386, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SMS-EC
SMS-EC

SPC

SPC TECHNOLOGY

DIN RAIL END CLIP; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO
Buy Surplus As Low As
CAN$2.11
HOWARD INDUSTRIES E4/32IS/120
E4/32IS/120

HOWARD INDUSTRIES

BALLAST 4 LAMP 32W 120V
Buy Surplus As Low As
CAN$57.61
BANNER ENGINEERING 75206
75206

BANNER ENGINEERING

(HFFBE120) REPLACEMENT BALLAST; FOR REMOTE BALLASTFLUORESCENT LIGHTS; MODELS LCF___LT
Buy Surplus As Low As
CAN$75.34
GENERAL ELECTRIC B132I120RH-A
B132I120RH-A

GENERAL ELECTRIC

BALLAST, 120V, 60HZ, USE WITH F32T8, REMOTE MOUNTING UP TO 18FT, INSTANT START
Buy Surplus As Low As
CAN$44.32
IN STOCK!
CHUGAI 0208321294
0208321294

CHUGAI

TRANSFORMER IGNITION 120V 270VA
Buy Surplus As Low As
CAN$338.29
Repair Yours
CAN$250.00
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$42.84
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$292.50
GTE QTP-2X32T8/UNV-ISN-SC
QTP-2X32T8/UNV-ISN-SC

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, ELECTRONIC BALLAST, INSTANT START, UNIVERSAL, 120-277 V AC, 50/60 HZ, ...
Buy Surplus As Low As
CAN$35.45
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 4210PBES001C
4210PBES001C

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 13WATT 277V CFT/Q13W/GX23
Buy Surplus As Low As
CAN$70.91
NEDAP 9555064
9555064

NEDAP

DISCONTINUED BY MANUFACTURER, LAMP DRIVER CARD, BALLAST SUPPLY ASSEMBLY, 130 W MAX, 1.2 AMP, 100-240 ...
Buy Surplus As Low As
CAN$2,939.77
Repair Yours
CAN$703.73
IN STOCK!
OSRAM QT2X1823240
QT2X1823240

OSRAM

BALLAST
Buy Surplus As Low As
CAN$42.84
GTE QHE4X32T8/UNV-ISH
QHE4X32T8/UNV-ISH

GTE

SYLVANIA

BALLAST, INSTANT START, 4LAMP, 120/277V, FOR FO32T8 LAMPS
Buy Surplus As Low As
CAN$57.61
GENERAL ELECTRIC GE-332-MAX-N/ULTRA
GE-332-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 2LAMP, T8 49772, 120/277V
Buy Surplus As Low As
CAN$26.59
IN STOCK!
VALMONT 8G1211W
8G1211W

VALMONT

BALLAST RAPID START FLUORESCENT
Buy Surplus As Low As
CAN$84.20
Repair Yours
Contact Us
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.64
GTE 47617
47617

GTE

SYLVANIA

LU150/120/277-KIT
Buy Surplus As Low As
CAN$184.66
SAMTEC SSW-114-02-G-S
SSW-114-02-G-S

SAMTEC

BOARD-BOARD CONNECTOR, SOCKET, 14WAY, 1ROW; CONNECTOR SYSTEMS:BOARD-TO-BOARD; PITCH SPACING:2.54MM; ...
Buy Surplus As Low As
CAN$2.74
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!