Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20388

MC20388

Manufactured by SPC SPC TECHNOLOGY

SPC MC20388
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.82
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20388
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:10MM
  • LED COLOR:YELLOW GREEN
  • LUMINOUS INTENSITY:70MCD
  • DOMINANT WAVELENGTH:570NM
  • VIEWING ANGLE:60°
  • FORWARD V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20388
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20388, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.82
SKU: 18754542
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.14
SKU: 18754543
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.86
SKU: 18754544
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.69
SKU: 18754545
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20388, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 8459-0687
8459-0687

SPC

SPC TECHNOLOGY

TEST CONNECTOR; STUD/TAB SIZE:0.051 IN; INSULATOR MATERIAL:UNINSULATED; CONTACT MATERIAL:BRASS; CONT ...
Buy Surplus As Low As
CAN$22.16
SPC SPC4982
SPC4982

SPC

SPC TECHNOLOGY

TOGGLE SWITCH; CONTACT CURRENT MAX:5A; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C): ...
Buy Surplus As Low As
CAN$17.73
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$124.09
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$36.93
IN STOCK!
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$113.75
IN STOCK!
GENERAL ELECTRIC B295IUNV
B295IUNV

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$42.84
COOPER MHSS-400-480V
MHSS-400-480V

COOPER

COOPER LIGHTING

BALLAST HI BAY400W MH 480V METAL HALIDE
Buy Surplus As Low As
CAN$155.11
Repair Yours
CAN$250.00
MAGNETEK 443-L-SLH-TC-P
443-L-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, RECOMMENDED REPLACEMENT KTEB-240-UV-TP-PIC, ELECTROMAGNETIC BALLAST, R ...
Buy Surplus As Low As
CAN$38.41
IN STOCK!
ROBERTSON WORLDWIDE HP2627PLH/A
HP2627PLH/A

ROBERTSON WORLDWIDE

BALLAST 1-LT 26WATT 277V HPF WH
Buy Surplus As Low As
CAN$36.93
MAGNETEK KTEP295
KTEP295

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$42.84
BANNER ENGINEERING HFFW12RB
HFFW12RB

BANNER ENGINEERING

HFFW12RB LIGHT FLUORESCENT 12IN EXTERNAL BALLAST, PART # 75209
Buy Surplus As Low As
CAN$329.43
BANNER ENGINEERING 75205
75205

BANNER ENGINEERING

(HFFW15RB) HFFW15RB LIGHT FLUORESCENT 15IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$348.64
GTE QHE2X32T8/UNVISL-SC
QHE2X32T8/UNVISL-SC

GTE

SYLVANIA

ELECTRONIC BALLAST, FLUORESCENT, T8, 2-LAMP, 32W, 120-277V
Buy Surplus As Low As
CAN$45.80
IN STOCK!
GTE QHE4X32T8/UNV-ISH
QHE4X32T8/UNV-ISH

GTE

SYLVANIA

BALLAST, INSTANT START, 4LAMP, 120/277V, FOR FO32T8 LAMPS
Buy Surplus As Low As
CAN$57.61
MAGNETEK B2110SR120
B2110SR120

MAGNETEK

BALLAST 120V 2LAMP
Buy Surplus As Low As
CAN$88.64
QUALITY FS-25
FS-25

QUALITY

W/CONDENSER
Buy Surplus As Low As
CAN$1.69
Repair Yours
Contact Us
ROBERTSON TRANSFORMER RS21525P
RS21525P

ROBERTSON TRANSFORMER

BALLAST 220V
Buy Surplus As Low As
CAN$122.61
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!