Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20406

MC20406

Manufactured by SPC SPC TECHNOLOGY

SPC MC20406
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.57
Save as much as 46%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20406
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1
  • LED COLOR:RED
  • LUMINOUS INTENSITY:30MCD
  • DOMINANT WAVELENGTH:645NM
  • VIEWING ANGLE:60°
  • FORWARD VOLTAGE:1.9
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20406
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20406, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.41
SKU: 18748441
Save Up To CAN$0.16!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.07
SKU: 18748442
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.93
SKU: 18748443
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.85
SKU: 18748444
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20406, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 141-169-MT
141-169-MT

SPC

SPC TECHNOLOGY

TERMINAL; CONNECTOR TYPE:SOLDER LUG; TERMINATION METHOD:SOLDER; STUD/TAB SIZE:0.169 IN; CONTACT MATE ...
Buy Surplus As Low As
CAN$45.80
HOWARD INDUSTRIES E3/32IS/120SC
E3/32IS/120SC

HOWARD INDUSTRIES

ELECTRONIC BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$48.75
GENERAL ELECTRIC MPB25M0AX
MPB25M0AX

GENERAL ELECTRIC

GE LIGHTING

BALLAST HOUSING, 250WATT, 60HZ, 120/208/240/277VAC, 2.6/1.5/1.3/1.2AMP MAX
Buy Surplus As Low As
CAN$206.82
IN STOCK!
BANNER ENGINEERING 73994
73994

BANNER ENGINEERING

(HFFW12ACR) PRESENCEPLUS TUBULAR FLUORESCENT LIGHT;12 IN.120 - 277V ACREMOTE BALLAST
Buy Surplus As Low As
CAN$423.98
MAGNETEK 412LSLHTCP
412LSLHTCP

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, UINIVERSAL, FLUORESCENT ELETRICAL, RAPID START, FOR ONE T-12 ...
Buy Surplus As Low As
CAN$17.73
Repair Yours
Contact Us
IN STOCK!
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$85.68
GENERAL ELECTRIC F40CWRSWM
F40CWRSWM

GENERAL ELECTRIC

BULB
Buy Surplus As Low As
CAN$13.15
MAGNETEK 487-SLH-TC-P
487-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ ...
Buy Surplus As Low As
CAN$62.05
IN STOCK!
ROBERTSON WORLDWIDE RED1L19277HA
RED1L19277HA

ROBERTSON WORLDWIDE

BALLAST 32WATT 1-LT 277V PLT
Buy Surplus As Low As
CAN$42.84
OSRAM M4-RN-T8-1LL-120
M4-RN-T8-1LL-120

OSRAM

OSRAM SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, M4-RN-T8-1LL-120, M4RNT81LL120, 120VAC 60HZ
Buy Surplus As Low As
CAN$106.36
CATTRON RL-2SP20-TP
RL-2SP20-TP

CATTRON

BALLAST, 120V, 60HZ, LINE CURRENT .550A, USE ADVANCE RL-2SP20-TP , T12 MAGNETIC FLUORESCENT BALLAST
Buy Surplus As Low As
CAN$59.09
HOWARD INDUSTRIES M0400-02C-411
M0400-02C-411

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST KIT, 120 V INPUT, OPEN CKT 0.80-1.70A, SHT CKT 1.50-3.15A, 60H ...
Buy Surplus As Low As
CAN$88.64
IN STOCK!
VALMONT 8G1034WF
8G1034WF

VALMONT

BALLAST RAPID START
Buy Surplus As Low As
CAN$11.27
GENERAL ELECTRIC GE-232-MV-N
GE-232-MV-N

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, INSTANT START, 120V/277V, 60HZ, LINEAR FLUORESCENT
Buy Surplus As Low As
CAN$33.98
IN STOCK!
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.64
GENERAL ELECTRIC 910-2293A
910-2293A

GENERAL ELECTRIC

CIRCUIT TESTER LAMP WITH BIPIN SOCKETS
Buy Surplus As Low As
CAN$26.59
NTE WH20-03-100
WH20-03-100

NTE

HOOK UP WIRE, 100FT, 20AWG COPPER ORANGE; JACKET MATERIAL:PVC; JACKET COLOR:ORANGE; WIRE GAUGE:20AWG ...
Buy Surplus As Low As
CAN$38.41
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!