Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20411

MC20411

Manufactured by SPC SPC TECHNOLOGY

SPC MC20411
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$6.26
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20411
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1
  • LED COLOR:BLUE
  • LUMINOUS INTENSITY:45MCD
  • DOMINANT WAVELENGTH:430NM
  • VIEWING ANGLE:20°
  • FORWARD VOLTAGE:3.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20411
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20411, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.26
SKU: 18738152
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.76
SKU: 18738153
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.13
SKU: 18738154
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.76
SKU: 18738155
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20411, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC MC24128
MC24128

SPC

SPC TECHNOLOGY

MULTI-COLOR LED; LED TYPE:STANDARD; BULB SIZE:1.8MM; LED COLOR:AMBER; LUMINOUS INTENSITY:850MCD; DOM ...
Buy Surplus As Low As
CAN$0.56
SPC 3494
3494

SPC

PRO POWER

(PRICE/PK OF 25) HEAT SHRINK TUBING, 1.98MM ID, PTFE, PACK OF 25 6IN PIECES, SHRINK RATIO:4:1, I.D. ...
Buy Surplus As Low As
CAN$88.64
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$124.09
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$423.98
ROBERTSON TRANSFORMER CC-13-20P
CC-13-20P

ROBERTSON TRANSFORMER

MAGNETIC PREHEAT START BALLAST, 120VAC, 60HZ, 13 WATT, 2 PIN, FOR 1 CFT13W/GX23 LAMP
Buy Surplus As Low As
CAN$26.59
GENERAL ELECTRIC 446-L-SLH-TCP
446-L-SLH-TCP

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, CLASS P, 2 LIGHT, 40W, 120VAC, 60HZ, RAPID START
Buy Surplus As Low As
CAN$65.00
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$42.84
GENERAL ELECTRIC B286I120RH
B286I120RH

GENERAL ELECTRIC

BALLAST ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$407.73
GENLITE PP250MAFWHT
PP250MAFWHT

GENLITE

DISCONTINUED BY MANUFACTURER, BALLAST, METAL HALIDE HID, NO BULB, NO REFLECTOR, 250W
Buy Surplus As Low As
CAN$345.68
LITHONIA LIGHTING 510353
510353

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$407.73
LITHONIA LIGHTING 595760
595760

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$234.89
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$165.45
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$292.50
NEDAP 9555064
9555064

NEDAP

DISCONTINUED BY MANUFACTURER, LAMP DRIVER CARD, BALLAST SUPPLY ASSEMBLY, 130 W MAX, 1.2 AMP, 100-240 ...
Buy Surplus As Low As
CAN$2,939.77
Repair Yours
CAN$703.73
IN STOCK!
QUALITY FS-25
FS-25

QUALITY

W/CONDENSER
Buy Surplus As Low As
CAN$1.69
Repair Yours
Contact Us
GENERAL ELECTRIC GE4044
GE4044

GENERAL ELECTRIC

12 VOLT 12 WATT SEALED BEAM LAMP
Buy Surplus As Low As
CAN$8.46
ROBERTSON WORLDWIDE SS2RC
SS2RC

ROBERTSON WORLDWIDE

DISCONTINUED BY MANUFACTURER, BALLAST, 120V
Buy Surplus As Low As
CAN$48.75
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!