Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20449

MC20449

Manufactured by SPC SPC TECHNOLOGY

SPC MC20449
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.10
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20449
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1
  • LED COLOR:RED
  • LUMINOUS INTENSITY:20MCD
  • DOMINANT WAVELENGTH:635NM
  • VIEWING ANGLE:100°
  • FORWARD VOLTAGE:2V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20449
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20449, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.10
SKU: 18729542
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.83
SKU: 18729543
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.72
SKU: 18729544
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.66
SKU: 18729545
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20449, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC9800
SPC9800

SPC

SPC TECHNOLOGY

RELAY SOCKET; SOCKET MOUNTING:THROUGH HOLE; CURRENT RATING:15A; SOCKET TERMINALS:THROUGH HOLE; NO. O ...
Buy Surplus As Low As
CAN$3.29
SPC SPC20199
SPC20199

SPC

SPC TECHNOLOGY

RFI FILTER; FILTER TYPE:STANDARD; CURRENT RATING:10A; VOLTAGE RATING:240V; APPROVAL BODIES:UL
Buy Surplus As Low As
CAN$42.84
HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$42.84
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$36.93
IN STOCK!
ALLEN BRADLEY 77116-896-01
77116-896-01

ALLEN BRADLEY

REPLACEMENT LIGHT REBUILD KIT, BALLAST
Buy Surplus As Low As
CAN$191.62
GENERAL ELECTRIC B286I120RH
B286I120RH

GENERAL ELECTRIC

BALLAST ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$407.73
GENERAL ELECTRIC S250MLTAC4M5GEK
S250MLTAC4M5GEK

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120/208/240/277VAC, 60HZ, 1 LAMP 250W W S-50, FOR HI PRESS SO ...
Buy Surplus As Low As
CAN$607.16
IN STOCK!
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$292.50
MAGNETEK 12310-90-500-K
12310-90-500-K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST KIT, SODIUM, 100W, S54, 120/208/240/277VAC
Buy Surplus As Low As
CAN$70.91
IN STOCK!
ROBERTSON WORLDWIDE S1P/H
S1P/H

ROBERTSON WORLDWIDE

BALLAST 13W 120V PLFPF
Buy Surplus As Low As
CAN$25.11
LITHONIA LIGHTING TH-400M-TB-HSG
TH-400M-TB-HSG

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, 400W, 120/208/240/277/480VAC, 50/60HZ, 4.0/2.4/2.0/1.8AMP, 5T ...
Buy Surplus As Low As
CAN$531.82
IN STOCK!
GENERAL ELECTRIC 8G1074WF
8G1074WF

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 1 LAMP, 120V 60HZ, F40/34T12, M1/140RS-120
Buy Surplus As Low As
CAN$16.25
IN STOCK!
BECKHOFF AX5021
AX5021

BECKHOFF

BALLAST UNIT WITH INTERNAL BRAKING RESISTOR AND CONNECTION OPTION FOR AN EXTERNAL
Buy Surplus As Low As
CAN$1,379.77
Repair Yours
CAN$982.43
GENERAL ELECTRIC 8G3718W
8G3718W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 0.48 AMPS, 120 VAC, 60 HZ
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
MAGNETEK 827-SLH-TC-P
827-SLH-TC-P

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST,WITH REDUCER SLIMLINE, 425MA, 277V, 60HZ
Buy Surplus As Low As
CAN$132.95
IN STOCK!
GTE 47405
47405

GTE

SYLVANIA

M450/MULTI-PS-KIT
Buy Surplus As Low As
CAN$197.95
GTE 47417
47417

GTE

SYLVANIA

M1000/120/277/347/480-PS-KIT
Buy Surplus As Low As
CAN$234.89
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!