Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
P129362-228

P129362-228

Manufactured by SPC SPC TECHNOLOGY

SPC P129362-228
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$73.86
Save as much as 48%
Last Value Update: 2010-04-09
Product Description
Alternate Part Numbers
Warranty

Description

  • P129362228
  • INCANDESCENT LAMP
  • SUPPLY VOLTAGE:22VDC
  • LAMP BASE TYPE:GY9.5
  • POWER RATING:220W
  • LENGTH:62MM
  • LUMINOUS INTENSITY (MSCP):4300LM
  • AVERAGE RATED BULB LI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #P129362-228
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to P129362-228, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$63.52
SKU: 18751522
Save Up To CAN$10.34!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$48.75
SKU: 18751523
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$42.84
SKU: 18751524
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.41
SKU: 18751525
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to P129362-228, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 8409-0348
8409-0348

SPC

PRO POWER

(PRICE/PK OF 100) CABLE TIES, CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6), CABLE TIE LENGTH:161MM, ...
Buy Surplus As Low As
CAN$20.68
HOWARD INDUSTRIES E3/32IS/120SC
E3/32IS/120SC

HOWARD INDUSTRIES

ELECTRONIC BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$48.75
UNIVERSAL LIGHTING TECHNOLOGY C240PUNVHP-B
C240PUNVHP-B

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 2LAMP 120/277V 40WATT 9.5INCH
Buy Surplus As Low As
CAN$51.70
Repair Yours
Contact Us
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$124.09
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$382.61
IN STOCK!
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$292.50
GENERAL ELECTRIC F40CWRSWM
F40CWRSWM

GENERAL ELECTRIC

BULB
Buy Surplus As Low As
CAN$13.15
UNIVERSAL LIGHTING TECHNOLOGY 4140P-BES
4140P-BES

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 26/32WATT 120V MAG
Buy Surplus As Low As
CAN$36.93
ROBERTSON WORLDWIDE HP68P/L
HP68P/L

ROBERTSON WORLDWIDE

BALLAST 1-LT 9WATT 120V HPF
Buy Surplus As Low As
CAN$38.41
Repair Yours
Contact Us
ROBERTSON WORLDWIDE RED1L10120SA
RED1L10120SA

ROBERTSON WORLDWIDE

BALLAST 42WATT 120V PLT 4P
Buy Surplus As Low As
CAN$45.80
ROBERTSON WORLDWIDE HP2827PC
HP2827PC

ROBERTSON WORLDWIDE

BALLAST
Buy Surplus As Low As
CAN$33.98
MAGNETEK B232IUNV
B232IUNV

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$33.98
GENERAL ELECTRIC 8G1074WF
8G1074WF

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 1 LAMP, 120V 60HZ, F40/34T12, M1/140RS-120
Buy Surplus As Low As
CAN$16.25
IN STOCK!
GENERAL ELECTRIC 1030-93-500K
1030-93-500K

GENERAL ELECTRIC

BALLAST 400W 120/208/240/277V 60HZ
Buy Surplus As Low As
CAN$239.32
GTE 47471
47471

GTE

SYLVANIA

H100/DUAL-KIT
Buy Surplus As Low As
CAN$103.41
GTE 47525
47525

GTE

SYLVANIA

H1000/480-KIT
Buy Surplus As Low As
CAN$301.36
NTE 2N4991
2N4991

NTE

SILICON-BILATERAL-SWITCH VS=6-10V IT=200MA TO-92 CASE FOR USE IN POWER MANAGEMENT APPLICATIONS, ROHS ...
Buy Surplus As Low As
CAN$6.56
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!