Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
PR6

PR6

Manufactured by SPC SPC TECHNOLOGY

SPC PR6
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$32.70
Save as much as 45%
Last Value Update: 2010-04-09
Product Description
Alternate Part Numbers
Warranty

Description

  • PR6
  • INCANDESCENT LAMP
  • SUPPLY VOLTAGE:2.47VDC
  • LAMP BASE TYPE:S.C. MINI FLANGED
  • POWER RATING:7.4W
  • BULB SIZE:B-3 1/2
  • LENGTH:32MM
  • LUMINOUS INTENSITY (MS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PR6
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to PR6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$29.72
SKU: 18723457
Save Up To CAN$2.97!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.78
SKU: 18723458
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.81
SKU: 18723459
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.83
SKU: 18723460
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PR6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 1820
1820

SPC

SPC TECHNOLOGY

LAMP. 28V, 0.1A, CLEAR
Buy Surplus As Low As
CAN$13.23
IN STOCK!
SPC SPC21183
SPC21183

SPC

SPC TECHNOLOGY

PUSHBUTTON SWITCH; ILLUMINATION:NON-ILLUMINATED; LEADED PROCESS COMPATIBLE:YES; PEAK REFLOW COMPATIB ...
Buy Surplus As Low As
CAN$11.34
WALDMANN LIGHTING 150-125-019
150-125-019

WALDMANN LIGHTING

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 60 VA, 120 VAC, 50/60 HZ, 24 VAC, 2/5 AMP, NO REPLACEMENT
Buy Surplus As Low As
CAN$115.93
GENERAL ELECTRIC MPB25M0AX
MPB25M0AX

GENERAL ELECTRIC

GE LIGHTING

BALLAST HOUSING, 250WATT, 60HZ, 120/208/240/277VAC, 2.6/1.5/1.3/1.2AMP MAX
Buy Surplus As Low As
CAN$208.07
IN STOCK!
MAGNETEK B432I120HP
B432I120HP

MAGNETEK

MAGNETEK BALLAST

OBSOLETE, BALLAST
Buy Surplus As Low As
CAN$93.63
LUTRON EC0-T832-120-2-L
EC0-T832-120-2-L

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST ELECTRONIC
Buy Surplus As Low As
CAN$178.35
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$124.84
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$114.44
IN STOCK!
ALLEN BRADLEY 77116-899-01
77116-899-01

ALLEN BRADLEY

BALLAST FOR VISION SYSTEM
Buy Surplus As Low As
CAN$245.23
IN STOCK!
MAGNETEK 412LSLHTCP
412LSLHTCP

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, UINIVERSAL, FLUORESCENT ELETRICAL, RAPID START, FOR ONE T-12 ...
Buy Surplus As Low As
CAN$17.83
Repair Yours
Contact Us
IN STOCK!
GENERAL ELECTRIC GE-432-MAX-N/ULTRA
GE-432-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, ELECTRONIC, FOR F32T8 LAMP, 120/277V, 50/60HZ
Buy Surplus As Low As
CAN$75.80
IN STOCK!
NEDAP 9555064
9555064

NEDAP

DISCONTINUED BY MANUFACTURER, LAMP DRIVER CARD, BALLAST SUPPLY ASSEMBLY, 130 W MAX, 1.2 AMP, 100-240 ...
Buy Surplus As Low As
CAN$2,957.60
Repair Yours
CAN$708.00
IN STOCK!
BANNER ENGINEERING HFFW12RB
HFFW12RB

BANNER ENGINEERING

HFFW12RB LIGHT FLUORESCENT 12IN EXTERNAL BALLAST, PART # 75209
Buy Surplus As Low As
CAN$331.43
BANNER ENGINEERING HFFW36RB
HFFW36RB

BANNER ENGINEERING

HFFW36RB LIGHT FLUORESCENT 36IN EXTERNAL BALLAST, PART # 75211
Buy Surplus As Low As
CAN$331.43
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$71.34
RITTAL 4103600
4103600

RITTAL

LINESTRA LIGHT 60W 230V AC/DC
Buy Surplus As Low As
CAN$246.71
Repair Yours
CAN$250.00
IN STOCK!
LUTRON ECO-T832-120-3
ECO-T832-120-3

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST 120V 3LAMP T8 DIMMING 32WATT
Buy Surplus As Low As
CAN$240.77
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!