Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
SPERRY INSTRUMENTS
 > 
MARINCO
 > 
CL40FR-ANGLE-A

CL40FR-ANGLE-A

Manufactured by SPERRY INSTRUMENTS MARINCO

SPERRY INSTRUMENTS CL40FR-ANGLE-A
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$208.64
Save as much as 51%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • CL40FRANGLEA
  • CL
  • CLS SERIES BUS BAR MOUNT RECEPTACLE (400A / 600V) FEMALE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CL40FR-ANGLE-A
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to CL40FR-ANGLE-A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPERRY INSTRUMENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$168.40
SKU: 51947788
Save Up To CAN$40.24!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$128.16
SKU: 51947789
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$111.77
SKU: 51947790
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$101.34
SKU: 51947791
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CL40FR-ANGLE-A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPERRY INSTRUMENTS CL40FC-H
CL40FC-H

SPERRY INSTRUMENTS

MARINCO

CAP, PROTECTIVE, FEMALE, W/20 INCH LANYARD YELLOW
Buy Surplus As Low As
CAN$17.88
SPERRY INSTRUMENTS CL40FR-ANGLE-B
CL40FR-ANGLE-B

SPERRY INSTRUMENTS

MARINCO

RECEPT 400A CL ANGLE WHT
Buy Surplus As Low As
CAN$67.06
SIEMENS 5SB221
5SB221

SIEMENS

DIAZED FUSE LINK, 4 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$4.10
IN STOCK!
SIEMENS 3NA3812
3NA3812

SIEMENS

FUSE ELEMENT, LV HRC, NH000, CLASS: GG, 32 AMP, 250 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NE4117
3NE4117

SIEMENS

FUSE LINK, SITOR, 50 AMP, 1000 VAC, 250 VDC, 50 KA, FRONT INDICATOR, BLADED CONTACTS, -20 TO +50 DEG ...
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE4334-6B
3NE4334-6B

SIEMENS

SITOR FUSE LINK, WITH FEMALE THREAD ON BOTH SIDES, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$282.00
IN STOCK!
SIEMENS 6SY70000AC46
6SY70000AC46

SIEMENS

FUSE INSERT ATDR2-1/2 2.5A 600V, MCHP SINAMICS S120 MULTAXIS DRV-GMC
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NA3114
3NA3114

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, 3.2 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3242
3NA3242

SIEMENS

FUSE LINK, 224 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA3836
3NA3836

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 160 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 10.5 WATT
Buy Surplus As Low As
CAN$39.00
IN STOCK!
SIEMENS 3NA6805
3NA6805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
SIEMENS 3NA6820
3NA6820

SIEMENS

FUSE, LV HRC,SIZE 00,50A,500V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 5SB211
5SB211

SIEMENS

DIAZED FUSE LINK, SIZE DII, 2 AMP, 500 VAC/DC, E27 THREAD
Buy Surplus As Low As
CAN$2.54
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$98.36
SIEMENS 3NA3804
3NA3804

SIEMENS

ITE SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$29.81
IN STOCK!
SIEMENS 3NA3-832
3NA3-832

SIEMENS

FUSE LINK, LOW VOLTAGE HRC,125A, 500VAC, 250VDC
Buy Surplus As Low As
CAN$18.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!