Home
 > 
Heating Elements
 > 
Cartridge Heater
 > 
SPX
 > 
COPES VULCAN
 > 
G2

G2

Manufactured by SPX COPES VULCAN

SPX G2
representative photo
click to zoom
Weight: 0.15 kgs
Estimated Value - CAN$125.57
Save as much as 40%
Last Value Update: 2011-11-11
Product Description
Warranty

Description

  • G2
  • DISCONTINUED BY MANUFACTURER
  • HEATING ELEMENT CARTRIDGE 230V 100W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #G2
CategoryHeating Elements
SubcategoryCartridge Heater
If you need a specific firmware or series relating to G2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPX

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$96.02
SKU: 41743649
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$84.20
SKU: 41743650
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$75.34
SKU: 41743651
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to G2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPX F2
F2

SPX

COPES VULCAN

HEATING ELEMENT CARTRIDGE 100W 230V
Buy Surplus As Low As
CAN$36.93
SPX G4
G4

SPX

COPES VULCAN

HEATING ELEMENT CARTRIDGE FIREROD 130W 230V
Buy Surplus As Low As
CAN$36.93
BETTER PACKAGES FF-55XXX
FF-55XXX

BETTER PACKAGES

DISCONTINUED BY MANUFACTURER, HEATER, 115 VAC, 75 W
Buy Surplus As Low As
CAN$186.14
OGDEN A1400
A1400

OGDEN

DISCONTINUED BY MANUFACTURER, HEATER
Buy Surplus As Low As
CAN$45.80
WATLOW E1A52
E1A52

WATLOW

FIREROD CARTRIDGE HEATER,1/4IN. DIAMETER,120 VOLTS,100 WATTS,260 WATT DENSITY,1 SHEATH LENGTH
Buy Surplus As Low As
CAN$75.34
WATLOW E4A28L12
E4A28L12

WATLOW

HEATER
Buy Surplus As Low As
CAN$29.55
WATLOW G4A92
G4A92

WATLOW

FIREROD CARTRIDGE HEATER,3/8 IN. DIAMETER,240 VOLTS,500 WATTS,123 WATT DENSITY,4 SHEATH LENGTH
Buy Surplus As Low As
CAN$39.89
WATLOW Z5968
Z5968

WATLOW

STANDARD CABLE NOZZLE HEATER
Buy Surplus As Low As
CAN$274.77
SIEMENS G30T48A
G30T48A

SIEMENS

ITE SIEMENS

HEATER
Buy Surplus As Low As
CAN$35.45
IN STOCK!
SIEMENS 0F8306
0F8306

SIEMENS

GEN BLOCK HEATER 6.8L 70KW
Buy Surplus As Low As
CAN$385.57
INDEMAX A41224N
A41224N

INDEMAX

HEATER CARTRIDGE, 240V, 150 WATTS, 1/2 INCH DIAMETER, 1 1/4 INCH LENGTH, SUGGESTED REPLACEMENT FOR N ...
Buy Surplus As Low As
CAN$23.64
IN STOCK!
WATLOW CG4AX26A
CG4AX26A

WATLOW

HEATER CARTRIDGE 240V 210W
Buy Surplus As Low As
CAN$45.80
VULCAN ELECTRIC 938040
938040

VULCAN ELECTRIC

HEATER CARTRIDGE 240V 210W
Buy Surplus As Low As
CAN$79.77
SIEMENS US267684
US267684

SIEMENS

700A HEATER M/N FRAME
Buy Surplus As Low As
CAN$141.82
BURNS LG4A1A
LG4A1A

BURNS

HEATER CARTRIDGE 120V 500W 3/8 DIA X 4L W/12IN
Buy Surplus As Low As
CAN$42.84
ALLEN BRADLEY 1410-EON49
1410-EON49

ALLEN BRADLEY

MOTOR WINDING HEATER SOLID STATE 600VAC MAX
Buy Surplus As Low As
CAN$3,102.27
Repair Yours
CAN$1,753.37
IN STOCK!
ALLEN BRADLEY 1410-HON61
1410-HON61

ALLEN BRADLEY

HEATER,MOTOR WINDING 600V AC MAX
Buy Surplus As Low As
CAN$5,473.29
Repair Yours
CAN$3,582.16
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!