ACS108-6SN-TR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO ACS108-6SN-TR
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.26
Save as much as 58%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • ACS1086SNTR
  • (PRICE/TC)
  • TRIAC
  • 600V
  • 0.8A
  • SOT-223
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:600V
  • ON STATE RMS CURRENT IT(RMS):800MA
  • TRIAC CASE STYLE:SOT-223
  • GATE TRIGGER CURRENT MAX (QI)
  • IGT:10MA
  • GATE TRIGGER VOLTAGE MAX VGT:1V
  • PEAK GATE POWER:- ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ACS108-6SN-TR
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to ACS108-6SN-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.65
SKU: 24678618
Save Up To CAN$0.61!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.29
SKU: 24678619
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.12
SKU: 24678620
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.02
SKU: 24678621
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ACS108-6SN-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO ACS120-7ST
ACS120-7ST

ST MICRO

STMICRO ELECTRONICS

TRIAC, SWITCH, 700 V, 2 A, 20 A, 45 MA, 1 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.92
ST MICRO ACS108-6SA
ACS108-6SA

ST MICRO

STMICRO ELECTRONICS

TRIAC, 600V, 0.45A, TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS ...
Buy Surplus As Low As
CAN$0.35
INFINEON BSM50GX120DN2
BSM50GX120DN2

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 3PHASE, 1200V, 78A
Buy Surplus As Low As
CAN$478.64
IN STOCK!
FANUC A50L-0001-0343
A50L-0001-0343

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 300A, 600V
Buy Surplus As Low As
CAN$248.18
IN STOCK!
INFINEON BSM10GP60
BSM10GP60

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$248.18
IN STOCK!
ON SEMICONDUCTOR HGTG30N60C3D
HGTG30N60C3D

ON SEMICONDUCTOR

IGBT,N CHANNEL,600V,63A,TO-247, DC COLLECTOR CURRENT:63A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(O ...
Buy Surplus As Low As
CAN$10.34
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.23
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC1G32TDBVRQ1
SN74AHC1G32TDBVRQ1

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5; LOGIC FAMILY / BASE NUMBER:74AHC1G32; LOGIC TYPE:OR; OUTPUT CURRENT: ...
Buy Surplus As Low As
CAN$0.22
TEXAS INSTRUMENTS SEMI SN74HC02PWR
SN74HC02PWR

TEXAS INSTRUMENTS SEMI

NOR GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HC02; LOGIC TYPE:NOR; OUTPUT CURRENT:- ...
Buy Surplus As Low As
CAN$0.20
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AUC1G125YZPR
SN74AUC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC, BUS BUFFER GATE, DSBGA-5, FULL REEL; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:B ...
Buy Surplus As Low As
CAN$0.30
TEXAS INSTRUMENTS SEMI SN74HC132PWT
SN74HC132PWT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE SCHMITT TRIG TSSOP-14; FAMILY TYPE:HC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE ...
Buy Surplus As Low As
CAN$0.63
TEXAS INSTRUMENTS SEMI SN74AHC08MDREP
SN74AHC08MDREP

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHC08; LOGIC TYPE:AND GATE; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.91
TEXAS INSTRUMENTS SEMI SN74ACT08DE4
SN74ACT08DE4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:ACT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LO ...
Buy Surplus As Low As
CAN$0.45
TEXAS INSTRUMENTS SEMI BQ29412DCTR
BQ29412DCTR

TEXAS INSTRUMENTS SEMI

BATTERY PROTECTOR, LI-ION, 2 TO 4 CELL, 4.45V, SM8-8; BATTERY TYPE:LI-ION; BATTERY PROTECTION:OVER V ...
Buy Surplus As Low As
CAN$1.11
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$654.01
Repair Yours
CAN$543.58
IN STOCK!