Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
BD677

BD677

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO BD677
ST MICRO BD677
ST MICRO BD677
ST MICRO BD677
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$1.16
Save as much as 49%
Last Value Update: 2024-10-17
Product Description
Warranty

Description

  • BD677
  • NPN POWER DARLINGTON TRANSISTOR
  • COLLECTOR BASE VOLTAGE: 60 V
  • COLLECTOR EMITTER VOLTAGE: 60 V
  • EMITTER BASE VOLTAGE: 5 V
  • COLLECTOR CURRENT: 4 A
  • BASE CURRENT: 0.1 A
  • OPERATING TEMPERATURE: -55 TO 150 °C
  • ROHS COMPLIANT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BD677
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to BD677, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$0.99
SKU: 38964722
Save Up To CAN$0.17!
Additional quantities available with standard lead time.
30 in UK
48 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.75
SKU: 38964723
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.65
SKU: 38964724
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.59
SKU: 38964725
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BD677, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO BD537
BD537

ST MICRO

TRANSISTOR, NPN, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR) CEO:80V; POWER DIS ...
Buy Surplus As Low As
CAN$1.69
ST MICRO BD678
BD678

ST MICRO

STMICRO ELECTRONICS

DARLINGTON TRANSISTOR, 4-6 AMP, BASE/EMITTER VOLTAGE: 60 V, COMPLEMENTARY POWER, 3 PIN, MAX OPERATIN ...
Buy Surplus As Low As
CAN$0.60
IN STOCK!
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$110.80
IN STOCK!
TOSHIBA MG100Q2YS1
MG100Q2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 100 AMP, 1200 V, SILICON N-CHANNEL
Buy Surplus As Low As
CAN$177.27
IN STOCK!
TOSHIBA MP6750
MP6750

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy New
CAN$147.73
IN STOCK!
INTERNATIONAL RECTIFIER CPV363M4F
CPV363M4F

INTERNATIONAL RECTIFIER

BLOCK IGBT SIP MODULE 600V 9A IMS-2
Buy Surplus As Low As
CAN$93.07
IN STOCK!
FUJI ELECTRIC 7MBR100SB060
7MBR100SB060

FUJI ELECTRIC

IGBT, 7PK, 100A, 600V
Buy Surplus As Low As
CAN$299.89
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$212.73
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR HGTG12N60C3D
HGTG12N60C3D

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, SINGLE, 600 VAC, 24 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VC ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ON SEMICONDUCTOR HGTG30N60B3
HGTG30N60B3

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 60A, CONTINUOUS COLLECTOR CURRENT:60A, COLLECTOR EMITTER SATURATION VOLTAGE:1.45V ...
Buy Surplus As Low As
CAN$4.86
IN STOCK!
ON SEMICONDUCTOR HGTG7N60A4D
HGTG7N60A4D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 34A, DC COLLECTOR CURRENT:34A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.9V, ...
Buy Surplus As Low As
CAN$2.66
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$654.01
Repair Yours
CAN$543.58
IN STOCK!
SIEMENS 6EP1437-3BA00
6EP1437-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULE, 40 AMP STABILIZED POWER SUPPLY, INPUT: 3 P ...
Buy Surplus As Low As
CAN$1,118.71
Repair Yours
CAN$572.26
IN STOCK!
ALLEN BRADLEY 1746-OW16
1746-OW16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/24/2022, OUTPUT MODULE, SLC 500, 16 POINT, RELAY, 250 VAC, 125 VDC, ...
Buy Surplus As Low As
CAN$215.14
Repair Yours
CAN$286.85
IN STOCK!