BTA25-700B

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO BTA25-700B
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$23.15
Save as much as 49%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • BTA25700B
  • (PRICE/EACH)
  • TRIAC
  • 700V
  • 25A
  • RD91
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:700V
  • ON STATE RMS CURRENT IT(RMS):25A
  • TRIAC CASE STYLE:RD-91
  • GATE TRIGGER CURRENT MAX (QI)
  • IGT:100MA
  • GATE TRIGGER VOLTAGE MAX VGT:1.3V
  • PEAK GATE POWER:1W
  • MSL:- ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BTA25-700B
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to BTA25-700B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.26
SKU: 16461939
Save Up To CAN$2.89!
Must Purchase Minimum Quantity Of 150
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.39
SKU: 16461940
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.77
SKU: 16461941
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.52
SKU: 16461942
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BTA25-700B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO BTA25-600B
BTA25-600B

ST MICRO

STMICRO ELECTRONICS

TRIAC, 600 V, 50 MA, 25 A, 250 A, 80 MA, 1.5 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$17.88
IN STOCK!
ST MICRO BTA26-600BRG
BTA26-600BRG

ST MICRO

STMICRO ELECTRONICS

TRIAC, 600 V, 50 MA, 25 A, 250 A, 80 MA, 1.5 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.13
IN STOCK!
INFINEON 701819205AW
701819205AW

INFINEON

EUPEC

IGBT POWER MODULE, POWER BLOCK, RELIANCE / NBR/ POWER CUBE
Buy Surplus As Low As
CAN$360.64
IN STOCK!
FUJI ELECTRIC 7MBR100SB060
7MBR100SB060

FUJI ELECTRIC

IGBT, 7PK, 100A, 600V
Buy Surplus As Low As
CAN$302.52
MITSUBISHI QM15TD-HB
QM15TD-HB

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 6-ELEMENT, NPN, SILICON, PLASTIC/E ...
Buy Surplus As Low As
CAN$295.07
IN STOCK!
ON SEMICONDUCTOR HGTG12N60C3D
HGTG12N60C3D

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, SINGLE, 600 VAC, 24 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VC ...
Buy Surplus As Low As
CAN$17.88
IN STOCK!
ON SEMICONDUCTOR HGTG27N120BN
HGTG27N120BN

ON SEMICONDUCTOR

IGBT, N 72A, 1200V TO-247, CONTINUOUS COLLECTOR CURRENT:72A, COLLECTOR EMITTER SATURATION VOLTAGE:2. ...
Buy Surplus As Low As
CAN$9.84
ON SEMICONDUCTOR FSBF5CH60B
FSBF5CH60B

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$26.82
ON SEMICONDUCTOR SGF5N150UF
SGF5N150UF

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1500V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.79
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC2G08DCTR
SN74LVC2G08DCTR

TEXAS INSTRUMENTS SEMI

IC, DUAL 2 INPUT AND GATE, SMD; LOGIC FAMILY / BASE NUMBER:74LVC2G08; LOGIC TYPE:AND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.26
TEXAS INSTRUMENTS SEMI SN74AHC08DRG4
SN74AHC08DRG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74HCT02PW
SN74HCT02PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE POS-NOR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HCT02; LOGIC TYPE:NOR; OUTPUT CU ...
Buy Surplus As Low As
CAN$2.25
TEXAS INSTRUMENTS SEMI SN74LVC1G32DBVTG4
SN74LVC1G32DBVTG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE OR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G32; LOGIC TYPE:OR; ...
Buy Surplus As Low As
CAN$0.51
TEXAS INSTRUMENTS SEMI SN74LVC08APWTG4
SN74LVC08APWTG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, TSSOP-14; FAMILY TYPE:LVC; INPUT TYPE:TTL/CMOS; LEADED PROCESS COMPATIBLE:Y ...
Buy Surplus As Low As
CAN$0.58
TEXAS INSTRUMENTS SEMI SN74HC132PWT
SN74HC132PWT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE SCHMITT TRIG TSSOP-14; FAMILY TYPE:HC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE ...
Buy Surplus As Low As
CAN$0.64
TEXAS INSTRUMENTS SEMI SN74AC08MDREP
SN74AC08MDREP

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AC08; LOGIC TYPE:AND GATE; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.14
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!