BTA41-800BRG

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO BTA41-800BRG
ST MICRO BTA41-800BRG
ST MICRO BTA41-800BRG 0
ST MICRO BTA41-800BRG 1
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - CAN$23.23
Save as much as 49%
Last Value Update: 2022-11-22
Product Description
Warranty

Description

  • BTA41800BRG
  • AID THYRISTOR TRIAC
  • 800V
  • 420A
  • 3-PIN(3+TAB
  • ) TOP INSULATED
  • ROHS COMPLIANT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BTA41-800BRG
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to BTA41-800BRG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$20.32
SKU: 16461971
Save Up To CAN$2.90!
Additional quantities available with standard lead time.
40 in US
1 in EU

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.45
SKU: 16461972
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.82
SKU: 16461973
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.56
SKU: 16461974
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BTA41-800BRG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO BTA41-700BRG
BTA41-700BRG

ST MICRO

STMICRO ELECTRONICS

TRIAC, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 700V, ON STATE RMS CURRENT IT(RMS): 40AMP, TRIAC CAS ...
Buy Surplus As Low As
CAN$13.82
IN STOCK!
ST MICRO BTB04-600SL
BTB04-600SL

ST MICRO

STMICRO ELECTRONICS

TRIAC, 600V, 4A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS ...
Buy Surplus As Low As
CAN$0.71
IN STOCK!
ST MICRO STTH6012WL
STTH6012WL

ST MICRO

STMICRO ELECTRONICS

RECTIFIER, 1.2KV, 60A, DO-247LL, ROHS COMPLIANT
Buy Surplus As Low As
CAN$11.66
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$260.17
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$349.89
IN STOCK!
TE CONNECTIVITY P213A05
P213A05

TE CONNECTIVITY

AMP

DISCONTINUED BY MANUFACTURER, MODULE, IGBT
Buy Surplus As Low As
CAN$161.49
FUJI ELECTRIC 7MBR100SB060
7MBR100SB060

FUJI ELECTRIC

IGBT, 7PK, 100A, 600V
Buy Surplus As Low As
CAN$303.54
INTERNATIONAL RECTIFIER IRG4PC50KD
IRG4PC50KD

INTERNATIONAL RECTIFIER

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 52A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$17.94
POWEREX CD431260
CD431260

POWEREX

DISCONTINUED BY MANUFACTURER, SCR, THYRISTOR DIODE MODULE, 60 AMP, 120V
Buy Surplus As Low As
CAN$61.31
IN STOCK!
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$215.32
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.56
ON SEMICONDUCTOR HGTG27N120BN
HGTG27N120BN

ON SEMICONDUCTOR

IGBT, N 72A, 1200V TO-247, CONTINUOUS COLLECTOR CURRENT:72A, COLLECTOR EMITTER SATURATION VOLTAGE:2. ...
Buy Surplus As Low As
CAN$9.87
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.28
IN STOCK!
ON SEMICONDUCTOR FSBB30CH60
FSBB30CH60

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, POWER DRIVER MODULE IGBT, 3 PHASE, 600V, 30A, 27-POWERDIP MODULE ...
Buy Surplus As Low As
CAN$58.31
IN STOCK!
ON SEMICONDUCTOR FGL40N120ANDTU
FGL40N120ANDTU

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 64A, DC COLLECTOR CURRENT:64A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.2K ...
Buy Surplus As Low As
CAN$12.56
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC08APWTG4
SN74LVC08APWTG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, TSSOP-14; FAMILY TYPE:LVC; INPUT TYPE:TTL/CMOS; LEADED PROCESS COMPATIBLE:Y ...
Buy Surplus As Low As
CAN$0.59
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!