BTB06-600CRG

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO BTB06-600CRG
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.03
Save as much as 60%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • BTB06600CRG
  • TRIAC
  • 6A
  • 600V
  • TO-220AB
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:600V
  • ON STATE RMS CURRENT IT(RMS):8A
  • TRIAC CASE STYLE:TO-220AB
  • GATE TRIGGER CURRENT MAX (QI)
  • IGT:50MA
  • GATE TRIGGER VOLTAGE MAX VGT:1.3V
  • PEAK GATE POWER:1W
  • PEAKROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BTB06-600CRG
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to BTB06-600CRG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$1.41
SKU: 65933106
Save Up To CAN$0.63!
Additional quantities available with standard lead time.
14 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.10
SKU: 65933107
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.96
SKU: 65933108
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.87
SKU: 65933109
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BTB06-600CRG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON 701819205AW
701819205AW

INFINEON

EUPEC

IGBT POWER MODULE, POWER BLOCK, RELIANCE / NBR/ POWER CUBE
Buy Surplus As Low As
CAN$357.50
IN STOCK!
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$248.18
IN STOCK!
INFINEON BSM50GD120DLC
BSM50GD120DLC

INFINEON

EUPEC

BLOCK
Buy Surplus As Low As
CAN$413.64
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$90.11
IN STOCK!
TOSHIBA MG50M2YK1
MG50M2YK1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1000 V
Buy New
CAN$437.27
IN STOCK!
MITSUBISHI CM50E3Y-24E
CM50E3Y-24E

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT MODULE, POWEREX CHOPPER IGBTMOD E SERIES, 50 AMPS I(C) I(FM), 120 ...
Buy Surplus As Low As
CAN$212.73
IN STOCK!
TOSHIBA MG200J2YS45
MG200J2YS45

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$650.00
IN STOCK!
ON SEMICONDUCTOR HGTG10N120BND
HGTG10N120BND

ON SEMICONDUCTOR

IGBT, 1.2KV, 35 AMP, 298W, NPT, 3 PINS, OPERATING TEMPERATURE MAX: 150C, THROUGH HOLE, ROHS3 COMPLIA ...
Buy Surplus As Low As
CAN$4.90
IN STOCK!
ON SEMICONDUCTOR HGTG30N60C3D
HGTG30N60C3D

ON SEMICONDUCTOR

IGBT,N CHANNEL,600V,63A,TO-247, DC COLLECTOR CURRENT:63A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(O ...
Buy Surplus As Low As
CAN$10.34
TEXAS INSTRUMENTS SEMI SN74AHCT1G02DBVR
SN74AHCT1G02DBVR

TEXAS INSTRUMENTS SEMI

SINGLE NOR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AHCT1G02; LOGIC TYPE:NOR; O ...
Buy Surplus As Low As
CAN$0.16
TEXAS INSTRUMENTS SEMI SN74AHC08DRG4
SN74AHC08DRG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74LVC1G08DBVT
SN74LVC1G08DBVT

TEXAS INSTRUMENTS SEMI

(PRICE/TC), POSITIVE-AND GATE, SMD, SOT-23-5; LOGIC FAMILY / BASE NUMBER:74LVC1G08; LOGIC TYPE:AND; ...
Buy Surplus As Low As
CAN$2.05
TEXAS INSTRUMENTS SEMI SN74HCT00PWR
SN74HCT00PWR

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HCT00; LOGIC TYPE:NAND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$0.63
HONEYWELL FE-TLS3
FE-TLS3

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC LIGHT SOURCE,TUBULAR,ADJUSTABLE FOCUS,2-3 FT. SCAN RANGE ...
Buy Surplus As Low As
CAN$248.18
IN STOCK!
HURST MOTORS 2462-590
2462-590

HURST MOTORS

MOTOR 115V 60HZ 11W 1.3MFD 1550RPM
Buy Surplus As Low As
CAN$168.41
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$654.01
Repair Yours
CAN$543.58
IN STOCK!