BTB08-600SWRG

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO BTB08-600SWRG
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3.24
Save as much as 64%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • BTB08600SWRG
  • TRIAC
  • 600V
  • 8A
  • TO-220AB
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:600V
  • ON STATE RMS CURRENT IT(RMS):8A
  • TRIAC CASE STYLE:TO-220AB
  • GATE TRIGGER CURRENT MAX (QI)
  • IGT:10MA
  • GATE TRIGGER VOLTAGE MAX VGT:1.2V
  • PEAK GATE POWER:-
  • PEAK ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BTB08-600SWRG
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to BTB08-600SWRG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.04
SKU: 110227186
Save Up To CAN$1.20!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.60
SKU: 110227187
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.39
SKU: 110227188
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.26
SKU: 110227189
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BTB08-600SWRG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON TT46N16LOF
TT46N16LOF

INFINEON

EUPEC

BLOCK
Buy Surplus As Low As
CAN$153.64
IN STOCK!
FANUC A50L-0001-0343
A50L-0001-0343

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 300A, 600V
Buy Surplus As Low As
CAN$248.18
IN STOCK!
FUJI ELECTRIC 1MBI400NN-120-01
1MBI400NN-120-01

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 400A I(C), 1200V V(BR)CES, N-CHANNE ...
Buy Surplus As Low As
CAN$310.23
IN STOCK!
TOSHIBA MG25Q6ES42
MG25Q6ES42

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 1200V V(BR)CES, N-CHANNEL
Buy New
CAN$553.98
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
MITSUBISHI CM50E3Y-24E
CM50E3Y-24E

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT MODULE, POWEREX CHOPPER IGBTMOD E SERIES, 50 AMPS I(C) I(FM), 120 ...
Buy Surplus As Low As
CAN$212.73
IN STOCK!
ON SEMICONDUCTOR HGT1S12N60A4DS
HGT1S12N60A4DS

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 54A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$13.30
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.41
ON SEMICONDUCTOR FSBF5CH60B
FSBF5CH60B

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$26.59
TEXAS INSTRUMENTS SEMI SN74HC02PWR
SN74HC02PWR

TEXAS INSTRUMENTS SEMI

NOR GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HC02; LOGIC TYPE:NOR; OUTPUT CURRENT:- ...
Buy Surplus As Low As
CAN$0.20
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC08DRG4
SN74AHC08DRG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI BQ27200DRKRG4
BQ27200DRKRG4

TEXAS INSTRUMENTS SEMI

IC, BATTERY GAS GAUGE, LI-ION, VSON-10; BATTERY MANAGEMENT FUNCTION:FUEL GAUGE, STATUS MONITOR; BATT ...
Buy Surplus As Low As
CAN$3.37
TEXAS INSTRUMENTS SEMI SN74LVC00APWRG4
SN74LVC00APWRG4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC00; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHCT1G08DRLR
SN74AHCT1G08DRLR

TEXAS INSTRUMENTS SEMI

SINGLE AND GATE, 2I/P, SOT-553-5; LOGIC TYPE:AND GATE; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY V ...
Buy Surplus As Low As
CAN$0.19
SPC PSG00265
PSG00265

SPC

PRO SIGNAL

CONNECTOR TYPE B:RCA PLUG X 3; CABLE LENGTH - IMPERIAL:6FT; CABLE LENGTH - METRIC:1.83M; JACKET COLO ...
Buy Surplus As Low As
CAN$3.49
SPC GPL-500
GPL-500

SPC

DURATOOL

FIVE PIECE PLIER SET; KIT CONTENTS:5 PIECE PLIER SET; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$35.45
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!