BTB16-700SWRG

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO BTB16-700SWRG
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.87
Save as much as 60%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • BTB16700SWRG
  • TRIAC
  • 700V
  • 0.05A
  • TO-220AB
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:700V
  • ON STATE RMS CURRENT IT(RMS):16A
  • TRIAC CASE STYLE:TO-220AB
  • GATE TRIGGER CURRENT MAX (QI)
  • IGT:10MA
  • GATE TRIGGER VOLTAGE MAX VGT:1.3V
  • PEAK GATE POWER:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BTB16-700SWRG
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to BTB16-700SWRG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.01
SKU: 38964774
Save Up To CAN$0.86!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.57
SKU: 38964775
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.36
SKU: 38964776
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.24
SKU: 38964777
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BTB16-700SWRG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO BTB16-700BWRG
BTB16-700BWRG

ST MICRO

STMICRO ELECTRONICS

TRIAC, 700 V, 50 MA, 16 A, 160 A, 50 MA, 1.3 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1.41
ST MICRO BTB16-800BRG
BTB16-800BRG

ST MICRO

STMICRO ELECTRONICS

TRIAC, 800V, 0.05A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; ON STATE RMS CURRENT IT( ...
Buy Surplus As Low As
CAN$1.11
MITSUBISHI PM15CNA060
PM15CNA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT, 15 AMP, 600 V, 3 PHASE
Buy Surplus As Low As
CAN$572.26
INFINEON BSM10GP60
BSM10GP60

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$250.36
IN STOCK!
INFINEON FS50R12KE3
FS50R12KE3

INFINEON

EUPEC

IGBT MOD, 1.2KV, 75A, 270W; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$140.08
IN STOCK!
ON SEMICONDUCTOR HGTG10N120BND
HGTG10N120BND

ON SEMICONDUCTOR

IGBT, 1.2KV, 35 AMP, 298W, NPT, 3 PINS, OPERATING TEMPERATURE MAX: 150C, THROUGH HOLE, ROHS3 COMPLIA ...
Buy Surplus As Low As
CAN$4.94
IN STOCK!
ON SEMICONDUCTOR HGTG30N60B3
HGTG30N60B3

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 60A, CONTINUOUS COLLECTOR CURRENT:60A, COLLECTOR EMITTER SATURATION VOLTAGE:1.45V ...
Buy Surplus As Low As
CAN$4.90
IN STOCK!
ON SEMICONDUCTOR HGTG30N60C3D
HGTG30N60C3D

ON SEMICONDUCTOR

IGBT,N CHANNEL,600V,63A,TO-247, DC COLLECTOR CURRENT:63A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(O ...
Buy Surplus As Low As
CAN$13.41
ON SEMICONDUCTOR HGTG40N60B3
HGTG40N60B3

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A IC, 600V V BR CES, N-CHANNEL, T ...
Buy Surplus As Low As
CAN$17.88
IN STOCK!
ON SEMICONDUCTOR FSBF5CH60B
FSBF5CH60B

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$26.82
TEXAS INSTRUMENTS SEMI SN74AC11N
SN74AC11N

TEXAS INSTRUMENTS SEMI

LOGIC, TRPL 3IN POS-AND GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74AC11; LOGIC TYPE:AND; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$1.13
TEXAS INSTRUMENTS SEMI SN74HC86PW
SN74HC86PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR; OUTPUT CUR ...
Buy Surplus As Low As
CAN$2.25
TEXAS INSTRUMENTS SEMI SN74LVC1G32DBVTG4
SN74LVC1G32DBVTG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE OR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G32; LOGIC TYPE:OR; ...
Buy Surplus As Low As
CAN$0.51
TEXAS INSTRUMENTS SEMI SN74HC86DT
SN74HC86DT

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.64
TEXAS INSTRUMENTS SEMI SN74HC7001D
SN74HC7001D

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, SCHMITT TRIGGER, SOIC-14; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:AND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$2.76
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC21DE4
SN74HC21DE4

TEXAS INSTRUMENTS SEMI

DUAL AND GATE, 4I/P, SOIC-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!