BTW69-1200N

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO BTW69-1200N
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$23.92
Save as much as 48%
Last Value Update: 2024-06-11
Product Description
Warranty

Description

  • BTW691200N
  • SCR THYRISTOR
  • 31A
  • 1.2KV
  • TOP-3
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:1.2KV
  • GATE TRIGGER CURRENT MAX
  • IGT:50MA
  • CURRENT IT AV:31A
  • ON STATE RMS CURRENT IT(RMS):50A
  • THYRISTOR CASE STYLE:TOP-3
  • NO. OF PINS:3PINS ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BTW69-1200N
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to BTW69-1200N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$20.93
SKU: 110229566
Save Up To CAN$2.99!
Additional quantities available with standard lead time.
22 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.45
SKU: 110229567
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.82
SKU: 110229568
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.56
SKU: 110229569
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BTW69-1200N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO EV-VND7140AJ
EV-VND7140AJ

ST MICRO

STMICRO ELECTRONICS

INDUSTRIAL & POWER CONVERSION
Buy Surplus As Low As
CAN$7.46
FUJI ELECTRIC 7MBR50NF-060
7MBR50NF-060

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR MODULE, 50 AMP, 600V
Buy Surplus As Low As
CAN$219.80
IN STOCK!
FUJI ELECTRIC 1MBI30L060
1MBI30L060

FUJI ELECTRIC

IGBT
Buy Surplus As Low As
CAN$125.60
MITSUBISHI PM30RMC060
PM30RMC060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS
Buy Surplus As Low As
CAN$130.09
IN STOCK!
MITSUBISHI CM100DY24H
CM100DY24H

MITSUBISHI

IGBT MODULE, 1.2KV, 100A, MODULE CONFIGURATION:DUAL, TRANSISTOR POLARITY:N CHANNEL, DC COLLECTOR CUR ...
Buy Surplus As Low As
CAN$336.43
IN STOCK!
SANREX DD60GB80
DD60GB80

SANREX

BLOCK
Buy Surplus As Low As
CAN$100.18
IN STOCK!
FUJI ELECTRIC 6DI75MB-050
6DI75MB-050

FUJI ELECTRIC

TRANSISTOR MOD
Buy Surplus As Low As
CAN$237.75
IN STOCK!
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$215.32
IN STOCK!
ON SEMICONDUCTOR HGTG12N60C3D
HGTG12N60C3D

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, SINGLE, 600 VAC, 24 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VC ...
Buy Surplus As Low As
CAN$17.94
IN STOCK!
ON SEMICONDUCTOR HGTG20N60A4
HGTG20N60A4

ON SEMICONDUCTOR

IGBT, 600V, 70A, TO-247; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V ...
Buy Surplus As Low As
CAN$6.48
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4D
HGTG30N60A4D

ON SEMICONDUCTOR

IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DIS ...
Buy Surplus As Low As
CAN$8.14
IN STOCK!
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.41
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.15
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AUC1G08DBVR
SN74AUC1G08DBVR

TEXAS INSTRUMENTS SEMI

LOGIC, 74AUC1G, AND GATE, SOT23-5; LOGIC FAMILY / BASE NUMBER:74AUC1G08; LOGIC TYPE:AND; OUTPUT CURR ...
Buy Surplus As Low As
CAN$0.66
TEXAS INSTRUMENTS SEMI SN74AHC02PWR
SN74AHC02PWR

TEXAS INSTRUMENTS SEMI

NOR GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74AHC02; LOGIC TYPE:NOR GATE; OUTPUT CUR ...
Buy Surplus As Low As
CAN$0.25
SUSUMU HRG3216P-66R5-D-T5
HRG3216P-66R5-D-T5

SUSUMU

RES, 66R5, 0.5%, 1W, 1206, THIN FILM; RESISTOR CASE STYLE:1206 [3216 METRIC]; RESISTANCE:66.5OHM; PR ...
Buy Surplus As Low As
CAN$0.99
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!