Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
BUL1102E

BUL1102E

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO BUL1102E
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.42
Save as much as 60%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • BUL1102E
  • TRANSISTOR
  • NPN
  • TO-220
  • TRANSISTOR POLARITY:NPN
  • COLLECTOR EMITTER VOLTAGE V(BR)CEO:450V
  • DC COLLECTOR CURRENT:2A
  • POWER DISSIPATION PD:70W
  • TRANSISTOR MOUNTING:THROUGH HOLE
  • NO. OF PINS:3PINS
  • TRANSITION FREQUENCY FT:-
  • MSL:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BUL1102E
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to BUL1102E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.69
SKU: 38964794
Save Up To CAN$0.73!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.32
SKU: 38964795
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.15
SKU: 38964796
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.04
SKU: 38964797
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BUL1102E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO BUF460AV
BUF460AV

ST MICRO

DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, ISOTOP; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VO ...
Buy Surplus As Low As
CAN$125.18
ST MICRO BUL1102EFP
BUL1102EFP

ST MICRO

STMICRO ELECTRONICS

TRANSISTOR, NPN, TO-220FP; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:450V; DC COLL ...
Buy Surplus As Low As
CAN$0.90
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$715.32
IN STOCK!
MITSUBISHI CM100DY24H
CM100DY24H

MITSUBISHI

IGBT MODULE, 1.2KV, 100A, MODULE CONFIGURATION:DUAL, TRANSISTOR POLARITY:N CHANNEL, DC COLLECTOR CUR ...
Buy Surplus As Low As
CAN$335.31
IN STOCK!
POWEREX CM50DY-24H
CM50DY-24H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$268.25
IN STOCK!
POWEREX CM50MD1-12H
CM50MD1-12H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$420.25
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$90.91
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.52
ON SEMICONDUCTOR FSBB30CH60
FSBB30CH60

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, POWER DRIVER MODULE IGBT, 3 PHASE, 600V, 30A, 27-POWERDIP MODULE ...
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ON SEMICONDUCTOR FSBF5CH60B
FSBF5CH60B

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$26.82
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ON SEMICONDUCTOR ISL9V5036S3ST
ISL9V5036S3ST

ON SEMICONDUCTOR

(PRICE/TC) IGBT, 360V, 46A, 175DEG C, 250W, CONTINUOUS COLLECTOR CURRENT:46A, COLLECTOR EMITTER SATU ...
Buy Surplus As Low As
CAN$5.40
TEXAS INSTRUMENTS SEMI SN74LVC1G125YZPR
SN74LVC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE DSBGA-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G125; LOGIC DE ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74LVC00APWRG4
SN74LVC00APWRG4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC00; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHCT86DR
SN74AHCT86DR

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHCT86; LOGIC TYPE:XOR GATE; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$0.19
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$659.76
Repair Yours
CAN$548.35
IN STOCK!