Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
BUL1102EFP

BUL1102EFP

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO BUL1102EFP
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.03
Save as much as 59%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • BUL1102EFP
  • TRANSISTOR
  • NPN
  • TO-220FP
  • TRANSISTOR POLARITY:NPN
  • COLLECTOR EMITTER VOLTAGE V(BR)CEO:450V
  • DC COLLECTOR CURRENT:4A
  • POWER DISSIPATION PD:30W
  • TRANSISTOR MOUNTING:THROUGH HOLE
  • NO. OF PINS:3PINS
  • TRANSITION FREQUENCY FT:-
  • MSL:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BUL1102EFP
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to BUL1102EFP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.44
SKU: 38964798
Save Up To CAN$0.59!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.13
SKU: 38964799
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.98
SKU: 38964800
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.89
SKU: 38964801
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BUL1102EFP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO BUL1102E
BUL1102E

ST MICRO

STMICRO ELECTRONICS

TRANSISTOR, NPN, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:450V; DC COLLEC ...
Buy Surplus As Low As
CAN$1.03
ST MICRO BUL128D-B
BUL128D-B

ST MICRO

STMICRO ELECTRONICS

POWER BIPOLAR TRANSISTOR, 4A I(C), 400V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, ...
Buy Surplus As Low As
CAN$0.51
IN STOCK!
HARRIS SEMI HGTG20N100D2
HGTG20N100D2

HARRIS SEMI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.50
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$90.11
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
POWEREX CD431260
CD431260

POWEREX

DISCONTINUED BY MANUFACTURER, SCR, THYRISTOR DIODE MODULE, 60 AMP, 120V
Buy Surplus As Low As
CAN$60.57
IN STOCK!
SIEMENS BSM-25-GD-120-D
BSM-25-GD-120-D

SIEMENS

DISCONTINUED BY MANUFACTURER, IGBT MODULE, THREE PHASE FULL BRIDGE, 35 A, 2.5 V, 200 W, 150 ?C, ECON ...
Buy Surplus As Low As
CAN$310.23
IN STOCK!
TOSHIBA MG200J2YS45
MG200J2YS45

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$650.00
IN STOCK!
ON SEMICONDUCTOR HGTG10N120BND
HGTG10N120BND

ON SEMICONDUCTOR

IGBT, 1.2KV, 35 AMP, 298W, NPT, 3 PINS, OPERATING TEMPERATURE MAX: 150C, THROUGH HOLE, ROHS3 COMPLIA ...
Buy Surplus As Low As
CAN$4.90
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HCT00DT
SN74HCT00DT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, SOIC-14; FAMILY TYPE:HCT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.66
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LS02NE4
SN74LS02NE4

TEXAS INSTRUMENTS SEMI

IC, QUAD NOR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS02; LOGIC TYPE:NOR; OUTPUT CURRENT:8 ...
Buy Surplus As Low As
CAN$0.48
TEXAS INSTRUMENTS SEMI SN74AHC02PWR
SN74AHC02PWR

TEXAS INSTRUMENTS SEMI

NOR GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74AHC02; LOGIC TYPE:NOR GATE; OUTPUT CUR ...
Buy Surplus As Low As
CAN$0.25
TEXAS INSTRUMENTS SEMI SN74HC86DT
SN74HC86DT

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.63
TEXAS INSTRUMENTS SEMI SN74ACT08DE4
SN74ACT08DE4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:ACT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LO ...
Buy Surplus As Low As
CAN$0.45
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
INFINEON FS50R12KE3
FS50R12KE3

INFINEON

DISCONTINUED BY MANUFACTURER, NEW PART # FS50R12KE3BPSA1
Buy Surplus As Low As
CAN$135.91
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!