Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
BZW50-12B

BZW50-12B

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO BZW50-12B
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$5.71
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • BZW5012B
  • DIODE
  • TVS
  • 12V
  • 5KW
  • R6
  • PRODUCT RANGE:TRANSIL BZW50 SERIES
  • TVS POLARITY:BIDIRECTIONAL
  • REVERSE STAND-OFF VOLTAGE VRWM:12V
  • CLAMPING VOLTAGE VC MAX:22V
  • DIODE CASE STYLE:AXIAL LEADED
  • NO. OF PINS:2PINS
  • BREAKDOWN VOLTAGE MIN:13.3V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BZW50-12B
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to BZW50-12B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.14
SKU: 38964902
Save Up To CAN$0.57!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.02
SKU: 38964903
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.49
SKU: 38964904
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.18
SKU: 38964905
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BZW50-12B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO BZW50-120B
BZW50-120B

ST MICRO

STMICRO ELECTRONICS

DIODE, TVS, 120V, 5KW, R6; PRODUCT RANGE:TRANSIL BZW50 SERIES; TVS POLARITY:BIDIRECTIONAL; REVERSE S ...
Buy Surplus As Low As
CAN$3.12
ST MICRO BZW50-150
BZW50-150

ST MICRO

STMICRO ELECTRONICS

DIODE, TVS, 150V, 5KW, R6; PRODUCT RANGE:TRANSIL BZW50 SERIES; TVS POLARITY:UNIDIRECTIONAL; REVERSE ...
Buy Surplus As Low As
CAN$3.14
MITSUBISHI PM10RSH120
PM10RSH120

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE, 25-PIN, INTELLIGENT
Buy Surplus As Low As
CAN$88.64
IN STOCK!
MITSUBISHI PM15CNA060
PM15CNA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT, 15 AMP, 600 V, 3 PHASE
Buy Surplus As Low As
CAN$567.27
MITSUBISHI CM100DY24H
CM100DY24H

MITSUBISHI

IGBT MODULE, 1.2KV, 100A, MODULE CONFIGURATION:DUAL, TRANSISTOR POLARITY:N CHANNEL, DC COLLECTOR CUR ...
Buy Surplus As Low As
CAN$332.39
IN STOCK!
SANREX CVM50BB160
CVM50BB160

SANREX

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50A, 1600V, SCR+DIODE/6U
Buy Surplus As Low As
CAN$135.91
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$90.11
IN STOCK!
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.07
IN STOCK!
ON SEMICONDUCTOR SGF5N150UF
SGF5N150UF

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1500V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.50
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.14
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AUC1G08DBVR
SN74AUC1G08DBVR

TEXAS INSTRUMENTS SEMI

LOGIC, 74AUC1G, AND GATE, SOT23-5; LOGIC FAMILY / BASE NUMBER:74AUC1G08; LOGIC TYPE:AND; OUTPUT CURR ...
Buy Surplus As Low As
CAN$0.65
TEXAS INSTRUMENTS SEMI SN74AHC02D
SN74AHC02D

TEXAS INSTRUMENTS SEMI

IC, NOR GATE, QUAD 2-INPUT, SMD; LOGIC FAMILY / BASE NUMBER:74AHC02; LOGIC TYPE:NOR; OUTPUT CURRENT: ...
Buy Surplus As Low As
CAN$2.37
TEXAS INSTRUMENTS SEMI SN74HC02DRE4
SN74HC02DRE4

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74HC02; LOGIC TYPE:NOR; OUTPUT CURRENT:5.2M ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74ALS11AD
SN74ALS11AD

TEXAS INSTRUMENTS SEMI

TRIPLE AND GATE, 3I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74ALS11; LOGIC TYPE:AND GATE; OUTPUT CURR ...
Buy Surplus As Low As
CAN$1.00
TEXAS INSTRUMENTS SEMI SN74AHC00PWR
SN74AHC00PWR

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74AHC00; LOGIC TYPE:NAND; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.49
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC86DT
SN74HC86DT

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.63
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!