Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
BZW50-180

BZW50-180

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO BZW50-180
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$5.77
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • BZW50180
  • DIODE
  • TVS
  • 180V
  • 5KW
  • R6
  • PRODUCT RANGE:TRANSIL BZW50 SERIES
  • TVS POLARITY:UNIDIRECTIONAL
  • REVERSE STAND-OFF VOLTAGE VRWM:180V
  • CLAMPING VOLTAGE VC MAX:322V
  • DIODE CASE STYLE:AXIAL LEADED
  • NO. OF PINS:2PINS ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BZW50-180
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to BZW50-180, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.20
SKU: 38964922
Save Up To CAN$0.58!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.07
SKU: 38964923
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.53
SKU: 38964924
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.21
SKU: 38964925
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BZW50-180, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO BZW50-18
BZW50-18

ST MICRO

STMICRO ELECTRONICS

DIODE, TVS, 18V, 5KW, R6; PRODUCT RANGE:TRANSIL BZW50 SERIES; TVS POLARITY:UNIDIRECTIONAL; REVERSE S ...
Buy Surplus As Low As
CAN$4.98
ST MICRO BZW50-180B
BZW50-180B

ST MICRO

STMICRO ELECTRONICS

DIODE, TVS, 180V, 5KW, R6; PRODUCT RANGE:TRANSIL BZW50 SERIES; TVS POLARITY:BIDIRECTIONAL; REVERSE S ...
Buy Surplus As Low As
CAN$3.18
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$709.09
IN STOCK!
MITSUBISHI PM75RHA060
PM75RHA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, MITSUBISHI POWER MODULE, 600 V CURRENT SENSE IGBT TYPE INVERTER, 7.5 K ...
Buy Surplus As Low As
CAN$398.86
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$345.68
IN STOCK!
TOSHIBA MG50M2YK1
MG50M2YK1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1000 V
Buy New
CAN$437.27
IN STOCK!
MITSUBISHI CM50E3Y-24E
CM50E3Y-24E

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT MODULE, POWEREX CHOPPER IGBTMOD E SERIES, 50 AMPS I(C) I(FM), 120 ...
Buy Surplus As Low As
CAN$212.73
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4D
HGTG12N60A4D

ON SEMICONDUCTOR

IGBT, 600V,54A, TO-247, DC COLLECTOR CURRENT 54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2V, P ...
Buy Surplus As Low As
CAN$2.16
IN STOCK!
ON SEMICONDUCTOR HGTG12N60C3D
HGTG12N60C3D

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, SINGLE, 600 VAC, 24 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VC ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.23
IN STOCK!
ON SEMICONDUCTOR FSAM50SM60A
FSAM50SM60A

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SMART POWER MODULE, 3-PH, 600V, 50A, AC MOTOR CONTROLLER, HYBRID
Buy Surplus As Low As
CAN$106.36
ON SEMICONDUCTOR FSBB30CH60
FSBB30CH60

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, POWER DRIVER MODULE IGBT, 3 PHASE, 600V, 30A, 27-POWERDIP MODULE ...
Buy Surplus As Low As
CAN$57.61
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.14
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC08DRG4
SN74AHC08DRG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74LVC00APWRG4
SN74LVC00APWRG4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC00; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHCT1G32DBVT
SN74AHCT1G32DBVT

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5; LOGIC TYPE:OR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE M ...
Buy Surplus As Low As
CAN$0.70
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!