Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
DSILC6-4P6

DSILC6-4P6

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO DSILC6-4P6
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.36
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • DSILC64P6
  • (PRICE/TC)
  • DIODE
  • INTERFACE ESD PROTECT
  • SOT-666
  • CLAMPING VOLTAGE VC MAX:-
  • DIODE CASE STYLE:SOT-666
  • NO. OF PINS:6PINS
  • OPERATING VOLTAGE:1V
  • POWER DISSIPATION PD:-
  • PRODUCT RANGE:-
  • AUTOMOTIVE QUALIFICATION STANDARD:-
  • MSL:MSL 1 - UNLIMITED ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DSILC6-4P6
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to DSILC6-4P6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.12
SKU: 38964970
Save Up To CAN$0.24!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.66
SKU: 38964971
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.44
SKU: 38964972
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.31
SKU: 38964973
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DSILC6-4P6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO CLT3-4BT6
CLT3-4BT6

ST MICRO

STMICRO ELECTRONICS

IC, DIGTAL TERMINATION, QUAD, 10V, TSSOP-20
Buy Surplus As Low As
CAN$5.49
IN STOCK!
ST MICRO E-AVS1ACP08
E-AVS1ACP08

ST MICRO

AUTO VOLT SWITCH CNTRL, 1ACP08, DIP; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURR ...
Buy Surplus As Low As
CAN$8.53
INFINEON BSM25GD120DN2
BSM25GD120DN2

INFINEON

EUPEC

INSULATED GATE BIPOLAR TRANSISTOR, 35A I(C), 1200V V(BR)CES, N-CHANNEL, LONG PINS
Buy Surplus As Low As
CAN$263.77
IN STOCK!
FANUC A50L00010267
A50L00010267

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, TRANSISTORS, ALPHA AMPLIFIERS AND BETA UNITS, FROM 6044 SPINDLE AMPS
Buy Surplus As Low As
CAN$447.08
IN STOCK!
FANUC A50L-0001-0343
A50L-0001-0343

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 300A, 600V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
TOSHIBA MIG75Q201H
MIG75Q201H

TOSHIBA

DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 75A, HYBRID
Buy Surplus As Low As
CAN$733.20
IN STOCK!
VICOR VI260CY
VI260CY

VICOR

CONNECTOR
Buy Surplus As Low As
CAN$332.33
IN STOCK!
TOSHIBA MG200J2YS45
MG200J2YS45

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$655.71
IN STOCK!
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.27
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC1G32TDBVRQ1
SN74AHC1G32TDBVRQ1

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5; LOGIC FAMILY / BASE NUMBER:74AHC1G32; LOGIC TYPE:OR; OUTPUT CURRENT: ...
Buy Surplus As Low As
CAN$0.22
TEXAS INSTRUMENTS SEMI SN74HC126DG4
SN74HC126DG4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE SOIC-14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE: ...
Buy Surplus As Low As
CAN$0.25
TEXAS INSTRUMENTS SEMI BQ24123RHLTG4
BQ24123RHLTG4

TEXAS INSTRUMENTS SEMI

IC, CHARGE MANAGEMENT, SMD, QFN-20; BATTERY TYPE:LI-ION, LI-POL; INPUT VOLTAGE:16V; BATTERY CHARGE V ...
Buy Surplus As Low As
CAN$9.84
TEXAS INSTRUMENTS SEMI SN74LVC08APWE4
SN74LVC08APWE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74LS20NSR
SN74LS20NSR

TEXAS INSTRUMENTS SEMI

IC, NAND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, GREEN, PLASTIC, SOP-14
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC32PWRE4
SN74AHC32PWRE4

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, 2I/P, TSSOP-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74LV08APWG4
SN74LV08APWG4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:12MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.24
TEXAS INSTRUMENTS SEMI SN74S20N
SN74S20N

TEXAS INSTRUMENTS SEMI

DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74S20; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA ...
Buy Surplus As Low As
CAN$5.26
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!