Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
HSP051-4M10

HSP051-4M10

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO HSP051-4M10
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.08
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • HSP0514M10
  • (PRICE/TC)
  • DIODE
  • ESD PROTECTION
  • 5.8V
  • UQFN
  • CLAMPING VOLTAGE VC MAX:13V
  • DIODE CASE STYLE:UQFN
  • NO. OF PINS:10PINS
  • OPERATING VOLTAGE:-
  • POWER DISSIPATION PD:-
  • PRODUCT RANGE:-
  • AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HSP051-4M10
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to HSP051-4M10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.97
SKU: 110235414
Save Up To CAN$0.11!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.76
SKU: 110235415
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.66
SKU: 110235416
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.60
SKU: 110235417
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HSP051-4M10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STW20N95DK5
STW20N95DK5

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), STPOWER N-CHANNEL MOSFETS > 700 V
Buy Surplus As Low As
CAN$7.52
TOSHIBA MIG75Q201H
MIG75Q201H

TOSHIBA

DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 75A, HYBRID
Buy Surplus As Low As
CAN$733.20
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
SANREX DD60GB80
DD60GB80

SANREX

BLOCK
Buy Surplus As Low As
CAN$99.85
IN STOCK!
FUJI ELECTRIC 6DI75MB-050
6DI75MB-050

FUJI ELECTRIC

TRANSISTOR MOD
Buy Surplus As Low As
CAN$236.95
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.52
ON SEMICONDUCTOR HGTG30N60A4D
HGTG30N60A4D

ON SEMICONDUCTOR

IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DIS ...
Buy Surplus As Low As
CAN$8.11
IN STOCK!
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ON SEMICONDUCTOR FGA25N120ANTDTU
FGA25N120ANTDTU

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$7.02
IN STOCK!
ON SEMICONDUCTOR SGL50N60RUFDTU
SGL50N60RUFDTU

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600V, 80A, 250W, 3 PIN, TO-264
Buy Surplus As Low As
CAN$40.24
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC126DG4
SN74HC126DG4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE SOIC-14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE: ...
Buy Surplus As Low As
CAN$0.25
TEXAS INSTRUMENTS SEMI SN74LVC00APWRG4
SN74LVC00APWRG4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC00; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC7002DR
SN74HC7002DR

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, SCHMITT TRIGGER, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:NOR; OU ...
Buy Surplus As Low As
CAN$2.05
TEXAS INSTRUMENTS SEMI SN74HC86DT
SN74HC86DT

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.64
TEXAS INSTRUMENTS SEMI SN74ACT08DE4
SN74ACT08DE4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:ACT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LO ...
Buy Surplus As Low As
CAN$0.45
SPC PP002115
PP002115

SPC

PRO POWER

CABLE GLAND (CLAMP), NYLON, M63, BLACK; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:M63; CABLE DI ...
Buy Surplus As Low As
CAN$6.28
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!