Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
L2G2ISTR

L2G2ISTR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO L2G2ISTR
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$10.06
Save as much as 47%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • L2G2ISTR
  • (PRICE/TC) MEMS GYROSCOPE
  • 2AXIS
  • 100/200DPS
  • LGA16
  • MEMS SENSOR OUTPUT:DIGITAL
  • MEASUREMENT AXIS:X
  • Y
  • FULL SCALE RATE RANGE:± 100°/S
  • ± 200°/S
  • SUPPLY VOLTAGE MIN:1.71V
  • SUPPLY VOLTAGE MAX:3.6V
  • SENSOR CASE STYLE:LGA
  • NO. OF PINS:16PINS ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #L2G2ISTR
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to L2G2ISTR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$9.05
SKU: 110246133
Save Up To CAN$1.01!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.09
SKU: 110246134
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6.15
SKU: 110246135
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.59
SKU: 110246136
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to L2G2ISTR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

FANUC A50L00010267
A50L00010267

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, TRANSISTORS, ALPHA AMPLIFIERS AND BETA UNITS, FROM 6044 SPINDLE AMPS
Buy Surplus As Low As
CAN$447.08
IN STOCK!
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$715.32
IN STOCK!
FUJI ELECTRIC 7MBR50NF-060
7MBR50NF-060

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR MODULE, 50 AMP, 600V
Buy Surplus As Low As
CAN$219.07
IN STOCK!
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
SIEMENS BSM25GD120DN1
BSM25GD120DN1

SIEMENS

BLOCK
Buy Surplus As Low As
CAN$199.69
IN STOCK!
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$217.58
IN STOCK!
TOSHIBA MG50M2YK1
MG50M2YK1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1000 V
Buy New
CAN$441.11
IN STOCK!
ON SEMICONDUCTOR HGTP20N60A4
HGTP20N60A4

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 70A; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; ...
Buy Surplus As Low As
CAN$5.20
ON SEMICONDUCTOR FSBB20CH60F
FSBB20CH60F

ON SEMICONDUCTOR

IPM, IGBT, 20A, 600V, SPMCA-027, IPM POWER DEVICE IGBT, VOLTAGE RATING (VCES / VDSS) 600V, CURRENT R ...
Buy Surplus As Low As
CAN$64.08
ON SEMICONDUCTOR FGA25N120ANTDTU
FGA25N120ANTDTU

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$7.02
IN STOCK!
VISHAY 50MT060WHTAPBF
50MT060WHTAPBF

VISHAY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 114A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$44.71
TEXAS INSTRUMENTS SEMI SN74LS26NE4
SN74LS26NE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS26; LOGIC TYPE:NAND; OUTPUT CURRENT:8MA ...
Buy Surplus As Low As
CAN$0.92
TEXAS INSTRUMENTS SEMI SN74HCT00PWR
SN74HCT00PWR

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HCT00; LOGIC TYPE:NAND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$0.64
TEXAS INSTRUMENTS SEMI SN74LVC02ARGYR
SN74LVC02ARGYR

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, 2I/P, QFN-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC02; LOGIC TYPE:NOR; OUTPUT C ...
Buy Surplus As Low As
CAN$0.19
SUSUMU HRG3216P-2742-D-T1
HRG3216P-2742-D-T1

SUSUMU

RES, 27K4, 0.5%, 1W, 1206, THIN FILM; RESISTOR CASE STYLE:1206 [3216 METRIC]; RESISTANCE:27.4KOHM; P ...
Buy Surplus As Low As
CAN$0.68
SUSUMU RG1005P-1580-B-T5
RG1005P-1580-B-T5

SUSUMU

RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; RESISTOR CASE STYLE:0402 [1005 METRIC]; RESISTANCE:158OHM; ...
Buy Surplus As Low As
CAN$0.22
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!