Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
LNBTVS4-304S

LNBTVS4-304S

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO LNBTVS4-304S
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3.69
Save as much as 47%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • LNBTVS4304S
  • (PRICE/TC) TVS DIODE
  • UNIDIR
  • 22.5KW
  • DO-214AB
  • PRODUCT RANGE:TRANSIL LNBTVS SERIES
  • TVS POLARITY:UNIDIRECTIONAL
  • REVERSE STAND-OFF VOLTAGE VRWM:28V
  • CLAMPING VOLTAGE VC MAX:45V
  • DIODE CASE STYLE:DO-214AB
  • NO. OF PINS:2PINS
  • BREAKDOWN VOLTAGE ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LNBTVS4-304S
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to LNBTVS4-304S, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.32
SKU: 110260767
Save Up To CAN$0.37!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.60
SKU: 110260768
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.26
SKU: 110260769
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.05
SKU: 110260770
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LNBTVS4-304S, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STM32F429ZET6TR
STM32F429ZET6TR

ST MICRO

STMICRO ELECTRONICS

(PRICE/TR), 16/32-BITS MICROS
Buy Surplus As Low As
CAN$13.30
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$257.05
IN STOCK!
MITSUBISHI PM30RMC060
PM30RMC060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS
Buy Surplus As Low As
CAN$128.52
IN STOCK!
INTERNATIONAL RECTIFIER CPV363M4F
CPV363M4F

INTERNATIONAL RECTIFIER

BLOCK IGBT SIP MODULE 600V 9A IMS-2
Buy Surplus As Low As
CAN$93.07
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
TOSHIBA MG50M2YK1
MG50M2YK1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1000 V
Buy New
CAN$437.27
IN STOCK!
INFINEON FS100R12KE3
FS100R12KE3

INFINEON

EUPEC

IGBT MODULE, ECONOPACK 3, 1200 VOLT, 100 AMP, 3 PHASE, SIXPACK WITH TRENCHSTOP IGBT3 AND NTC
Buy Surplus As Low As
CAN$91.00
IN STOCK!
ON SEMICONDUCTOR FSBB30CH60
FSBB30CH60

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, POWER DRIVER MODULE IGBT, 3 PHASE, 600V, 30A, 27-POWERDIP MODULE ...
Buy Surplus As Low As
CAN$57.61
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LV125APW
SN74LV125APW

TEXAS INSTRUMENTS SEMI

QUAD BUS BUFFER GATE, SMD, 74LV125; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC FAMILY / BASE NUM ...
Buy Surplus As Low As
CAN$1.88
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HCT00DT
SN74HCT00DT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, SOIC-14; FAMILY TYPE:HCT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.66
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ2019PWR
BQ2019PWR

TEXAS INSTRUMENTS SEMI

BATTERY MONITOR, 5.5V, TSSOP-8, FULL REEL; BATTERY TYPE:NICD, NIMH; IC INTERFACE TYPE:SERIAL; NO. OF ...
Buy Surplus As Low As
CAN$4.90
TEXAS INSTRUMENTS SEMI SN74AS32N
SN74AS32N

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74AS32; LOGIC TYPE:OR; OUTPUT CURRENT:20MA; N ...
Buy Surplus As Low As
CAN$1.21
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC1G32DBVTG4
SN74LVC1G32DBVTG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE OR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G32; LOGIC TYPE:OR; ...
Buy Surplus As Low As
CAN$0.51
TEXAS INSTRUMENTS SEMI SN74AHCT1G32DBVT
SN74AHCT1G32DBVT

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5; LOGIC TYPE:OR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE M ...
Buy Surplus As Low As
CAN$0.70
TEXAS INSTRUMENTS SEMI SN74AHCT86DR
SN74AHCT86DR

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHCT86; LOGIC TYPE:XOR GATE; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$0.19
SPC PP001936
PP001936

SPC

PRO POWER

(PRICE/SP OF 10) HEAT-SHRINK TUBING, 2:1, 6.5MM, BLACK, SHRINK RATIO:2:1, I.D. SUPPLIED - IMPERIAL:0 ...
Buy Surplus As Low As
CAN$11.52
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!