Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
SM6T220CA

SM6T220CA

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO SM6T220CA
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.53
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Alternate Part Numbers
Warranty

Description

  • SM6T220CA
  • DIODE
  • TVS
  • 220V
  • 600W
  • CLAMPING VOLTAGE VC MAX:388V
  • DIODE CASE STYLE:DO-214AA
  • NO. OF PINS:2PINS
  • OPERATING VOLTAGE:220V
  • POWER DISSIPATION PD:600W
  • PRODUCT RANGE:-
  • AUTOMOTIVE QUALIFICATION STANDARD:-
  • BREAKDOWN VOLTAGE MAX:231V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SM6T220CA
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to SM6T220CA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$1.37
SKU: 24682374
Save Up To CAN$0.15!
Additional quantities available with standard lead time.
6 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.08
SKU: 24682375
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.93
SKU: 24682376
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.85
SKU: 24682377
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SM6T220CA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO SM6T24A
SM6T24A

ST MICRO

AID PROTECTION
Buy Surplus As Low As
CAN$0.35
ST MICRO SM6T22A
SM6T22A

ST MICRO

DIODE, TVS, CLAMPING VOLTAGE VC MAX:39.3V, DIODE CASE STYLE:DO-214AA, NO. OF PINS: 2 PINS, OPERATING ...
Buy Surplus As Low As
CAN$0.95
IN STOCK!
FANUC A50L-0001-0343
A50L-0001-0343

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 300A, 600V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
FUJI ELECTRIC 1MBI30L060
1MBI30L060

FUJI ELECTRIC

IGBT
Buy Surplus As Low As
CAN$125.18
INFINEON BSM10GP60
BSM10GP60

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$250.36
IN STOCK!
FUJI ELECTRIC 2DI300A050
2DI300A050

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 300A I(C), 600V V(BR)CEO, 2-ELEMENT, NPN, SI ...
Buy Surplus As Low As
CAN$384.48
IN STOCK!
TOSHIBA MG200J2YS45
MG200J2YS45

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$655.71
IN STOCK!
ON SEMICONDUCTOR HGTG11N120CND
HGTG11N120CND

ON SEMICONDUCTOR

IGBT, TRANSISTOR, 43 AMP, 1200V, N-CHANNEL, ANTI PARALLEL HYPRFST, THROUGH HOLE, TO-247-3
Buy Surplus As Low As
CAN$6.64
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4D
HGTG12N60A4D

ON SEMICONDUCTOR

IGBT, 600V,54A, TO-247, DC COLLECTOR CURRENT 54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2V, P ...
Buy Surplus As Low As
CAN$2.16
IN STOCK!
ON SEMICONDUCTOR FSBB20CH60F
FSBB20CH60F

ON SEMICONDUCTOR

IPM, IGBT, 20A, 600V, SPMCA-027, IPM POWER DEVICE IGBT, VOLTAGE RATING (VCES / VDSS) 600V, CURRENT R ...
Buy Surplus As Low As
CAN$64.08
ON SEMICONDUCTOR FSBF5CH60B
FSBF5CH60B

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$26.82
TEXAS INSTRUMENTS SEMI SN74LV125APW
SN74LV125APW

TEXAS INSTRUMENTS SEMI

QUAD BUS BUFFER GATE, SMD, 74LV125; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC FAMILY / BASE NUM ...
Buy Surplus As Low As
CAN$1.89
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC08DRG4
SN74AHC08DRG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI BQ24123RHLTG4
BQ24123RHLTG4

TEXAS INSTRUMENTS SEMI

IC, CHARGE MANAGEMENT, SMD, QFN-20; BATTERY TYPE:LI-ION, LI-POL; INPUT VOLTAGE:16V; BATTERY CHARGE V ...
Buy Surplus As Low As
CAN$9.84
TEXAS INSTRUMENTS SEMI SN74S20N
SN74S20N

TEXAS INSTRUMENTS SEMI

DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74S20; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA ...
Buy Surplus As Low As
CAN$5.26
IN STOCK!
INFINEON FS50R12KE3
FS50R12KE3

INFINEON

IGBT MOD, 1.2KV, 75A, 270W; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$137.10
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!