Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
SM6T22CA

SM6T22CA

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO SM6T22CA
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.17
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • SM6T22CA
  • DIODE
  • TVS
  • 22V
  • 600W
  • CLAMPING VOLTAGE VC MAX:39.3V
  • DIODE CASE STYLE:DO-214AA
  • NO. OF PINS:2PINS
  • OPERATING VOLTAGE:22V
  • POWER DISSIPATION PD:5W
  • PRODUCT RANGE:-
  • AUTOMOTIVE QUALIFICATION STANDARD:-
  • BREAKDOWN VOLTAGE MAX:23.1V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SM6T22CA
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to SM6T22CA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$1.05
SKU: 16477525
Save Up To CAN$0.12!
Additional quantities available with standard lead time.
22 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.82
SKU: 16477526
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.71
SKU: 16477527
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.65
SKU: 16477528
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SM6T22CA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO SM6T18CA
SM6T18CA

ST MICRO

STMICRO ELECTRONICS

TVS DIODE, TRANSIL SM6T, BIDIRECTIONAL, MAX BREAKDOWN VOLTAGE 18.9V, REVERSE STANDOFF VOLTAGE 15.3V, ...
Buy Surplus As Low As
CAN$0.70
IN STOCK!
ST MICRO SM6T27A
SM6T27A

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), TRANSIENT VOLTAGE SUPPRESSOR, TVS, TRANSIL SM6T SERIES, UNIDIRECTIONAL, 23.1 V, DO-214AA ...
Buy Surplus As Low As
CAN$0.50
IN STOCK!
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$709.09
IN STOCK!
SANREX CVM50BB160
CVM50BB160

SANREX

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50A, 1600V, SCR+DIODE/6U
Buy Surplus As Low As
CAN$135.91
IN STOCK!
SIEMENS BSM25GD120DN1
BSM25GD120DN1

SIEMENS

BLOCK
Buy Surplus As Low As
CAN$197.95
IN STOCK!
INFINEON BSM10GP60
BSM10GP60

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$248.18
IN STOCK!
SIEMENS BSM-25-GD-120-D
BSM-25-GD-120-D

SIEMENS

DISCONTINUED BY MANUFACTURER, IGBT MODULE, THREE PHASE FULL BRIDGE, 35 A, 2.5 V, 200 W, 150 ?C, ECON ...
Buy Surplus As Low As
CAN$310.23
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4
HGTG30N60A4

ON SEMICONDUCTOR

IGBT, N, 600V, 75A, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$6.70
IN STOCK!
ON SEMICONDUCTOR HGTG30N60B3
HGTG30N60B3

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 60A, CONTINUOUS COLLECTOR CURRENT:60A, COLLECTOR EMITTER SATURATION VOLTAGE:1.45V ...
Buy Surplus As Low As
CAN$4.86
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC08APWRE4
SN74LVC08APWRE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC08; LOGIC TYPE:AND GATE; O ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74ALS11AD
SN74ALS11AD

TEXAS INSTRUMENTS SEMI

TRIPLE AND GATE, 3I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74ALS11; LOGIC TYPE:AND GATE; OUTPUT CURR ...
Buy Surplus As Low As
CAN$1.00
TEXAS INSTRUMENTS SEMI SN74AHC00PWR
SN74AHC00PWR

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74AHC00; LOGIC TYPE:NAND; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.49
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AUP1G04DCKTG4
SN74AUP1G04DCKTG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE INVERTER, SC-70-5; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE STYLE:SC-70; LOGIC TYPE:INVE ...
Buy Surplus As Low As
CAN$0.60
TEXAS INSTRUMENTS SEMI SN74LVC125APWE4
SN74LVC125APWE4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE TSSOP14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE: ...
Buy Surplus As Low As
CAN$0.23
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74ACT08DE4
SN74ACT08DE4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:ACT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LO ...
Buy Surplus As Low As
CAN$0.45
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!