Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
SMA6J28A-TR

SMA6J28A-TR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO SMA6J28A-TR
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.43
Save as much as 57%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • SMA6J28ATR
  • (PRICE/TC)
  • DIODE
  • TVS
  • 600W
  • SMA
  • PRODUCT RANGE:TRANSIL SMA6J SERIES
  • TVS POLARITY:UNIDIRECTIONAL
  • REVERSE STAND-OFF VOLTAGE VRWM:28V
  • CLAMPING VOLTAGE VC MAX:44V
  • DIODE CASE STYLE:SMD
  • NO. OF PINS:2PINS
  • BREAKDOWN VOLTAGE MIN:31.1V
  • BREAKDOWN ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SMA6J28A-TR
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to SMA6J28A-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.07
SKU: 49043018
Save Up To CAN$0.36!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.84
SKU: 49043019
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.73
SKU: 49043020
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.66
SKU: 49043021
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SMA6J28A-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO SMA6J24A-TR
SMA6J24A-TR

ST MICRO

TRANSIENT VOLTAGE SUPPRESSOR, UNIDIRECTIONAL, 24 V, SMD, 2
Buy Surplus As Low As
CAN$0.30
ST MICRO SMA6J40A-TR
SMA6J40A-TR

ST MICRO

TRANSIENT VOLTAGE SUPPRESSOR, UNIDIRECTIONAL, 40 V, SMD, 2
Buy Surplus As Low As
CAN$0.30
POWEREX KD421215A7
KD421215A7

POWEREX

DISCONTINUED BY MANUFACTURER, DUAL DARLINGTON TRANSISTOR MODULE, 1200 V, 150 A, JUNCTION TEMPERATURE ...
Buy Surplus As Low As
CAN$348.72
IN STOCK!
INFINEON TT46N16LOF
TT46N16LOF

INFINEON

EUPEC

BLOCK
Buy Surplus As Low As
CAN$154.99
IN STOCK!
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$259.30
IN STOCK!
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$715.32
IN STOCK!
MITSUBISHI PM15CNA060
PM15CNA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT, 15 AMP, 600 V, 3 PHASE
Buy Surplus As Low As
CAN$572.26
POWEREX CM50TF12H
CM50TF12H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$420.25
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$348.72
IN STOCK!
TOSHIBA MG25Q6ES42
MG25Q6ES42

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 1200V V(BR)CES, N-CHANNEL
Buy New
CAN$558.84
IN STOCK!
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$217.58
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4
HGTG30N60A4

ON SEMICONDUCTOR

IGBT, N, 600V, 75A, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$6.76
IN STOCK!
VISHAY 50MT060WHTAPBF
50MT060WHTAPBF

VISHAY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 114A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$44.71
TEXAS INSTRUMENTS SEMI SN74HC86DR
SN74HC86DR

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.19
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$659.76
Repair Yours
CAN$548.35
IN STOCK!