Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
SMA6J5.0A-TR

SMA6J5.0A-TR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO SMA6J5.0A-TR
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.18
Save as much as 60%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • SMA6J50ATR
  • DIODE
  • TVS
  • 600W
  • SMA
  • PRODUCT RANGE:TRANSIL SMA6J SERIES
  • TVS POLARITY:UNIDIRECTIONAL
  • REVERSE STAND-OFF VOLTAGE VRWM:5V
  • CLAMPING VOLTAGE VC MAX:9.1V
  • DIODE CASE STYLE:SMD
  • NO. OF PINS:2PINS
  • BREAKDOWN VOLTAGE MIN:6.4V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SMA6J5.0A-TR
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to SMA6J5.0A-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.83
SKU: 38984654
Save Up To CAN$0.35!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.65
SKU: 38984655
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.56
SKU: 38984656
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.51
SKU: 38984657
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SMA6J5.0A-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO SMA6J40CATR
SMA6J40CATR

ST MICRO

TRANSIENT VOLTAGE SUPPRESSOR, BIDIRECTIONAL, 40 V, DO-214AC, 2, 44.4 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.31
ST MICRO SMA6J5.0CA-TR
SMA6J5.0CA-TR

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), DIODE, TVS, 600W, SMA; PRODUCT RANGE:TRANSIL SMA6J SERIES; TVS POLARITY:BIDIRECTIONAL; R ...
Buy Surplus As Low As
CAN$0.71
INFINEON 701819205AW
701819205AW

INFINEON

EUPEC

IGBT POWER MODULE, POWER BLOCK, RELIANCE / NBR/ POWER CUBE
Buy Surplus As Low As
CAN$360.64
IN STOCK!
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$111.77
IN STOCK!
MITSUBISHI PM30RMC060
PM30RMC060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS
Buy Surplus As Low As
CAN$129.65
IN STOCK!
POWEREX CM50TF12H
CM50TF12H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$420.25
IN STOCK!
IXYS IXDN75N120
IXDN75N120

IXYS

INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$64.08
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ2019PWR
BQ2019PWR

TEXAS INSTRUMENTS SEMI

BATTERY MONITOR, 5.5V, TSSOP-8, FULL REEL; BATTERY TYPE:NICD, NIMH; IC INTERFACE TYPE:SERIAL; NO. OF ...
Buy Surplus As Low As
CAN$4.94
TEXAS INSTRUMENTS SEMI SN74AUC1G08DBVR
SN74AUC1G08DBVR

TEXAS INSTRUMENTS SEMI

LOGIC, 74AUC1G, AND GATE, SOT23-5; LOGIC FAMILY / BASE NUMBER:74AUC1G08; LOGIC TYPE:AND; OUTPUT CURR ...
Buy Surplus As Low As
CAN$0.66
TEXAS INSTRUMENTS SEMI SN74AHC08DRG4
SN74AHC08DRG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74LS02NE4
SN74LS02NE4

TEXAS INSTRUMENTS SEMI

IC, QUAD NOR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS02; LOGIC TYPE:NOR; OUTPUT CURRENT:8 ...
Buy Surplus As Low As
CAN$0.49
TEXAS INSTRUMENTS SEMI SN74LVC1G08DBVT
SN74LVC1G08DBVT

TEXAS INSTRUMENTS SEMI

(PRICE/TC), POSITIVE-AND GATE, SMD, SOT-23-5; LOGIC FAMILY / BASE NUMBER:74LVC1G08; LOGIC TYPE:AND; ...
Buy Surplus As Low As
CAN$2.07
TEXAS INSTRUMENTS SEMI SN74LVC32AD
SN74LVC32AD

TEXAS INSTRUMENTS SEMI

74LVC, SMD, 74LVC32, SOIC14, 3.6V; LOGIC FAMILY / BASE NUMBER:74LVC32; LOGIC TYPE:OR GATE; OUTPUT CU ...
Buy Surplus As Low As
CAN$2.20
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC7002DR
SN74HC7002DR

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, SCHMITT TRIGGER, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:NOR; OU ...
Buy Surplus As Low As
CAN$2.05
TEXAS INSTRUMENTS SEMI SN74AHC32PWRE4
SN74AHC32PWRE4

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, 2I/P, TSSOP-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74LV08APWG4
SN74LV08APWG4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:12MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.24
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!