Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
SMBJ170A-TR

SMBJ170A-TR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO SMBJ170A-TR
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.95
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • SMBJ170ATR
  • (PRICE/TC)
  • DIODE
  • TVS
  • 170V
  • 600W
  • PRODUCT RANGE:TRANSIL SMBJ SERIES
  • TVS POLARITY:UNIDIRECTIONAL
  • REVERSE STAND-OFF VOLTAGE VRWM:170V
  • CLAMPING VOLTAGE VC MAX:275V
  • DIODE CASE STYLE:SMD
  • NO. OF PINS:2PINS
  • BREAKDOWN VOLTAGE MIN:189V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SMBJ170A-TR
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to SMBJ170A-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$0.86
SKU: 24682306
Save Up To CAN$0.10!
Additional quantities available with standard lead time.
24 in UK
8 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.67
SKU: 24682307
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.58
SKU: 24682308
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.53
SKU: 24682309
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SMBJ170A-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO SMBJ130A-TR
SMBJ130A-TR

ST MICRO

DIODE, TVS, 130V, 600W; PRODUCT RANGE:TRANSIL SMBJ SERIES; TVS POLARITY:UNIDIRECTIONAL; REVERSE STAN ...
Buy Surplus As Low As
CAN$0.24
ST MICRO SMBJ100CA-TR
SMBJ100CA-TR

ST MICRO

STMICRO ELECTRONICS

DIODE, TVS, 600W, TRANSIL SMBJ SERIES, TVS POLARITY: BIDIRECTIONAL, REVERSE STAND-OFF VOLTAGE VRWM:1 ...
Buy Surplus As Low As
CAN$0.91
IN STOCK!
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$259.30
IN STOCK!
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$111.77
IN STOCK!
MITSUBISHI PM30RMC060
PM30RMC060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS
Buy Surplus As Low As
CAN$129.65
IN STOCK!
TOSHIBA MG100Q2YS1
MG100Q2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 100 AMP, 1200 V, SILICON N-CHANNEL
Buy Surplus As Low As
CAN$178.83
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
FUJI ELECTRIC 6DI75MB-050
6DI75MB-050

FUJI ELECTRIC

TRANSISTOR MOD
Buy Surplus As Low As
CAN$236.95
IN STOCK!
TOSHIBA MG25Q6ES50A
MG25Q6ES50A

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT, POWER TRANSISTOR MODULE, 25 AMP ,1200 V, 6-PACK
Buy New
CAN$655.71
IN STOCK!
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$214.60
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC2G08DCTR
SN74LVC2G08DCTR

TEXAS INSTRUMENTS SEMI

IC, DUAL 2 INPUT AND GATE, SMD; LOGIC FAMILY / BASE NUMBER:74LVC2G08; LOGIC TYPE:AND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.26
TEXAS INSTRUMENTS SEMI SN74HC7032DT
SN74HC7032DT

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, SCHMITT TRIG, SOIC-14; FAMILY TYPE:HC; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE S ...
Buy Surplus As Low As
CAN$3.77
TEXAS INSTRUMENTS SEMI SN74HC125DBR
SN74HC125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC125; LOGIC DEVICE T ...
Buy Surplus As Low As
CAN$0.21
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ29412DCTR
BQ29412DCTR

TEXAS INSTRUMENTS SEMI

BATTERY PROTECTOR, LI-ION, 2 TO 4 CELL, 4.45V, SM8-8; BATTERY TYPE:LI-ION; BATTERY PROTECTION:OVER V ...
Buy Surplus As Low As
CAN$1.12
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!