Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
SMBJ40CA-TR

SMBJ40CA-TR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO SMBJ40CA-TR
ST MICRO SMBJ40CA-TR
ST MICRO SMBJ40CA-TR 0
ST MICRO SMBJ40CA-TR 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.07
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • SMBJ40CATR
  • DIODE
  • TVS
  • 40V
  • 600W
  • PRODUCT RANGE:TRANSIL SMBJ SERIES
  • TVS POLARITY:BIDIRECTIONAL
  • REVERSE STAND-OFF VOLTAGE VRWM:40V
  • CLAMPING VOLTAGE VC MAX:84V
  • DIODE CASE STYLE:DO-214AA
  • NO. OF PINS:2PINS
  • BREAKDOWN VOLTAGE MIN:44.4V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SMBJ40CA-TR
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to SMBJ40CA-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.97
SKU: 16477645
Save Up To CAN$0.11!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.76
SKU: 16477646
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.66
SKU: 16477647
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.60
SKU: 16477648
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SMBJ40CA-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO SMBJ33CA-TR
SMBJ33CA-TR

ST MICRO

STMICRO ELECTRONICS

DIODE, TRANSIENT VOLTAGE SUPPRESSOR, TVS, 33V, 11.8A, 600W, DO-214AA, TRANSIL SMBJ SERIES, BIDIRECTI ...
Buy Surplus As Low As
CAN$0.58
IN STOCK!
ST MICRO SMBJ5.0A-TR
SMBJ5.0A-TR

ST MICRO

TRANSIENT VOLTAGE SUPPRESSOR, TVS, TRANSIL SMBJ SERIES, UNIDIRECTIONAL, 5 V, SMD, 2, 6.4 V ROHS COMP ...
Buy Surplus As Low As
CAN$0.14
IN STOCK!
INFINEON BSM25GD120DN2
BSM25GD120DN2

INFINEON

EUPEC

INSULATED GATE BIPOLAR TRANSISTOR, 35A I(C), 1200V V(BR)CES, N-CHANNEL, LONG PINS
Buy Surplus As Low As
CAN$261.48
IN STOCK!
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$110.80
IN STOCK!
FUJI ELECTRIC 1MBI400NN-120-01
1MBI400NN-120-01

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 400A I(C), 1200V V(BR)CES, N-CHANNE ...
Buy Surplus As Low As
CAN$310.23
IN STOCK!
IXYS IXSN35N120U1
IXSN35N120U1

IXYS

BLOCK
Buy Surplus As Low As
CAN$39.89
POWEREX CM50MD1-12H
CM50MD1-12H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$416.59
IN STOCK!
INFINEON BSM10GP60
BSM10GP60

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$248.18
IN STOCK!
TE CONNECTIVITY P213A05
P213A05

TE CONNECTIVITY

AMP

DISCONTINUED BY MANUFACTURER, MODULE, IGBT
Buy Surplus As Low As
CAN$159.55
INTERNATIONAL RECTIFIER IRG4PC50KD
IRG4PC50KD

INTERNATIONAL RECTIFIER

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 52A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$17.73
MITSUBISHI QM15TCH
QM15TCH

MITSUBISHI

DISCONTINUED BY MANUFACTURER, MEDIUM POWER SWITCHING BLOCK, 15A, 600V
Buy Surplus As Low As
CAN$363.41
ON SEMICONDUCTOR HGTG12N60A4
HGTG12N60A4

ON SEMICONDUCTOR

SINGLE IGBT, DC COLLECTOR CURRENT: 54 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON): 2V, POWER D ...
Buy Surplus As Low As
CAN$2.75
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4D
HGTG30N60A4D

ON SEMICONDUCTOR

IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DIS ...
Buy Surplus As Low As
CAN$8.04
IN STOCK!
ON SEMICONDUCTOR FSBF5CH60B
FSBF5CH60B

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$26.59
TEXAS INSTRUMENTS SEMI SN74ALS11AD
SN74ALS11AD

TEXAS INSTRUMENTS SEMI

TRIPLE AND GATE, 3I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74ALS11; LOGIC TYPE:AND GATE; OUTPUT CURR ...
Buy Surplus As Low As
CAN$1.00
TEXAS INSTRUMENTS SEMI SN74LVC08APWE4
SN74LVC08APWE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74HC03PW
SN74HC03PW

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HC03; LOGIC TYPE:NAND; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$0.27
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!