Home
 > 
RF
 > 
Antenna Accessory
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
ST95HF-VMD5T

ST95HF-VMD5T

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO ST95HF-VMD5T
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.52
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • ST95HFVMD5T
  • RFID
  • 13.553-13.569MHZ
  • VFQFPN-32
  • FREQUENCY MIN:13.553MHZ
  • FREQUENCY MAX:13.567MHZ
  • RFID IC TYPE:READ
  • WRITE
  • PROGRAMMABLE MEMORY:-
  • OUTPUT POWER:-
  • RF IC CASE STYLE:VFQFPN
  • NO. OF PINS:32PINS
  • SUPPLY VOLTAGE MIN:2.7V
  • SUPPLY ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ST95HF-VMD5T
CategoryRF
SubcategoryAntenna Accessory
If you need a specific firmware or series relating to ST95HF-VMD5T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.57
SKU: 110269890
Save Up To CAN$0.95!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.70
SKU: 110269891
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.82
SKU: 110269892
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.29
SKU: 110269893
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ST95HF-VMD5T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STM32F446ZCT6
STM32F446ZCT6

ST MICRO

STMICRO ELECTRONICS

RISC MICROCONTROLLER, 32-BIT, FLASH, CORTEX-M4F CPU, 180MHZ, CMOS, PQFP144
Buy Surplus As Low As
CAN$26.82
IN STOCK!
COMMSCOPE 223158
223158

COMMSCOPE

ANDREW

GROUNDING KIT FOR 1/4INCH - 3/8INCH RF CABLE
Buy Surplus As Low As
CAN$34.28
COMMSCOPE 40656A-3
40656A-3

COMMSCOPE

ANDREW

GROUND KIT WALL/ROOF FEED THRU FOR 1/2INCH RF CABL
Buy Surplus As Low As
CAN$49.18
COMMSCOPE CSGL4-15B4
CSGL4-15B4

COMMSCOPE

ANDREW

GROUND KIT ASSEMBLY
Buy Surplus As Low As
CAN$32.79
MURR ELEKTRONIK 4000-71001-0410003
4000-71001-0410003

MURR ELEKTRONIK

GROUNDING STRIP MIN. 2.5MM² 100MM FOR M3, TINNED COPPER, SUITABLE TO MVP12 METAL OR CUBE67 BUS NODE
Buy Surplus As Low As
CAN$23.84
IN STOCK!
MURR ELEKTRONIK 4000-71001-2530008
4000-71001-2530008

MURR ELEKTRONIK

GROUNDING STRIP 25MM² 300MM FOR M8, TINNED COPPER
Buy Surplus As Low As
CAN$31.30
BURNDY BE18
BE18

BURNDY

BUR BE18 340A COP BRAID GROUND
Buy Surplus As Low As
CAN$156.48
PANDUIT CJSGK-XY
CJSGK-XY

PANDUIT

GROUNDING KIT, FOR GIGA-TX STYLE, JACK MOD, SHIELDED
Buy Surplus As Low As
CAN$8.40
IN STOCK!
INVENSYS WPA-BOXKIT1
WPA-BOXKIT1

INVENSYS

EUROTHERM CONTROLS

NEMA 4X RADIO BOX KIT; CURRENT RATING:-; PRODUCT RANGE:WIMODPAK SERIES; ACCESSORY TYPE:RADIO BOX KIT ...
Buy Surplus As Low As
CAN$464.96
CESCO 30486
30486

CESCO

GROUNDING BAR KIT 60AMP
Buy Surplus As Low As
CAN$11.37
MURR ELEKTRONIK 4001-71001-0610004
4001-71001-0610004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 100MM FOR M4
Buy Surplus As Low As
CAN$239.93
EATON CORPORATION CHGN3
CHGN3

EATON CORPORATION

CROUSE HINDS

1 COMMERCIAL GROUND NUT
Buy Surplus As Low As
CAN$11.62
EATON CORPORATION CHGS88
CHGS88

EATON CORPORATION

CROUSE HINDS

GROUNDING STRAP
Buy Surplus As Low As
CAN$126.67
PANDUIT GB4A0808I
GB4A0808I

PANDUIT

(PRICE/PC) GROUNDING BUSBAR 1/4" X 4" X 16"
Buy Surplus As Low As
CAN$195.22
POLYWATER CS-KIT
CS-KIT

POLYWATER

SPLICE SHIELD SEALANT KIT, KIT INCLUDE 5 SINGLE GLOVES, 5 MIXING STICKS , 1 SPLICE SEALANT
Buy Surplus As Low As
CAN$23.84
SUSUMU HRG3216Q-16R0-D-T5
HRG3216Q-16R0-D-T5

SUSUMU

(PRICE/TC), RES, 16R, 0.5%, 1W, 1206, THIN FILM; RESISTANCE:16OHM; RESISTANCE TOLERANCE:± 0.5%; POWE ...
Buy Surplus As Low As
CAN$0.99
SEAMETRICS 103410-03
103410-03

SEAMETRICS

GROUNDING RING KIT, FLANGED MAGMETER, 3"
Buy Surplus As Low As
CAN$311.46
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!