Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STD25NF10LA

STD25NF10LA

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STD25NF10LA
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3.69
Save as much as 47%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • STD25NF10LA
  • (PRICE/TR)
  • MOSFET
  • N
  • D-PAK
  • TRANSISTOR POLARITY:N CHANNEL
  • CONTINUOUS DRAIN CURRENT ID:25A
  • DRAIN SOURCE VOLTAGE VDS:100V
  • ON RESISTANCE RDS(ON):0.03OHM
  • RDS(ON) TEST VOLTAGE VGS:10V
  • THRESHOLD VOLTAGE VGS:2.5V
  • POWER DISSIPATION PD:100W ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STD25NF10LA
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to STD25NF10LA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$3.32
SKU: 38972637
Save Up To CAN$0.37!
Additional quantities available with standard lead time.
32 in UK

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.60
SKU: 38972638
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.26
SKU: 38972639
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.05
SKU: 38972640
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STD25NF10LA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STD20NF20
STD20NF20

ST MICRO

STMICRO ELECTRONICS

POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 200V, 0.125OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE ...
Buy Surplus As Low As
CAN$4.21
IN STOCK!
ST MICRO STD25NF10T4
STD25NF10T4

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC) MOSFET, N CHANNEL, 100V, 25A, DPAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE V ...
Buy Surplus As Low As
CAN$1.12
IN STOCK!
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$709.09
IN STOCK!
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$212.73
IN STOCK!
ON SEMICONDUCTOR HGTG10N120BND
HGTG10N120BND

ON SEMICONDUCTOR

IGBT, 1.2KV, 35 AMP, 298W, NPT, 3 PINS, OPERATING TEMPERATURE MAX: 150C, THROUGH HOLE, ROHS3 COMPLIA ...
Buy Surplus As Low As
CAN$4.90
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4D
HGTG12N60A4D

ON SEMICONDUCTOR

IGBT, 600V,54A, TO-247, DC COLLECTOR CURRENT 54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2V, P ...
Buy Surplus As Low As
CAN$2.16
IN STOCK!
ON SEMICONDUCTOR HGTG27N120BN
HGTG27N120BN

ON SEMICONDUCTOR

IGBT, N 72A, 1200V TO-247, CONTINUOUS COLLECTOR CURRENT:72A, COLLECTOR EMITTER SATURATION VOLTAGE:2. ...
Buy Surplus As Low As
CAN$9.75
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.23
IN STOCK!
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.07
IN STOCK!
ON SEMICONDUCTOR FGA25N120ANTDTU
FGA25N120ANTDTU

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$6.96
IN STOCK!
ON SEMICONDUCTOR SGF5N150UF
SGF5N150UF

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1500V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.50
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AUP1G04DCKRG4
SN74AUP1G04DCKRG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE INVERTER, SC-70-5; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE STYLE:SC-70; LOGIC TYPE:INVE ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74LS02NE4
SN74LS02NE4

TEXAS INSTRUMENTS SEMI

IC, QUAD NOR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS02; LOGIC TYPE:NOR; OUTPUT CURRENT:8 ...
Buy Surplus As Low As
CAN$0.48
TEXAS INSTRUMENTS SEMI SN74LVC08APWE4
SN74LVC08APWE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74LS00NE4
SN74LS00NE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS00; LOGIC TYPE:NAND; OUTPUT CURRENT:16M ...
Buy Surplus As Low As
CAN$1.10
TEXAS INSTRUMENTS SEMI SN74HC7002DR
SN74HC7002DR

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, SCHMITT TRIGGER, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:NOR; OU ...
Buy Surplus As Low As
CAN$2.04
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!