Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STD9N40M2

STD9N40M2

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STD9N40M2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.11
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • STD9N40M2
  • (PRICE/TC)
  • POWER MOSFET
  • N CHANNEL
  • 6A
  • TO-252-3
  • TRANSISTOR POLARITY:N CHANNEL
  • CONTINUOUS DRAIN CURRENT ID:6A
  • DRAIN SOURCE VOLTAGE VDS:400V
  • ON RESISTANCE RDS(ON):0.59OHM
  • RDS(ON) TEST VOLTAGE VGS:10V
  • THRESHOLD VOLTAGE VGS:3V
  • POWER ROHS COMPLIANT: Y
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STD9N40M2
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to STD9N40M2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.90
SKU: 88215655
Save Up To CAN$0.21!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.49
SKU: 88215656
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.29
SKU: 88215657
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.18
SKU: 88215658
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STD9N40M2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON TT46N16LOF
TT46N16LOF

INFINEON

EUPEC

BLOCK
Buy Surplus As Low As
CAN$153.64
IN STOCK!
FANUC A50L00010267
A50L00010267

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, TRANSISTORS, ALPHA AMPLIFIERS AND BETA UNITS, FROM 6044 SPINDLE AMPS
Buy Surplus As Low As
CAN$443.18
IN STOCK!
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$257.05
IN STOCK!
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$709.09
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
INFINEON FS50R12KE3
FS50R12KE3

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, NEW PART # FS50R12KE3BPSA1
Buy Surplus As Low As
CAN$138.86
IN STOCK!
FUJI ELECTRIC 7MBR100SB060
7MBR100SB060

FUJI ELECTRIC

IGBT, 7PK, 100A, 600V
Buy Surplus As Low As
CAN$299.89
EMCO L15B
L15B

EMCO

DISCONTINUED BY MANUFACTURER, PROPORTIONAL HIGH VOLTAGE BLOCK MODULE, L SERIES, LOW NOISE, 0 TO 1500 ...
Buy Surplus As Low As
CAN$301.36
FUJI ELECTRIC 6DI75MB-050
6DI75MB-050

FUJI ELECTRIC

TRANSISTOR MOD
Buy Surplus As Low As
CAN$234.89
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4
HGTG12N60A4

ON SEMICONDUCTOR

SINGLE IGBT, DC COLLECTOR CURRENT: 54 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON): 2V, POWER D ...
Buy Surplus As Low As
CAN$2.75
IN STOCK!
ON SEMICONDUCTOR HGTG20N60A4D
HGTG20N60A4D

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600 VAC, 70 AMP, DC COLLECTOR, 70A, THROUGH HOLE, TO-247- ...
Buy Surplus As Low As
CAN$14.18
IN STOCK!
ON SEMICONDUCTOR HGTG40N60B3
HGTG40N60B3

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A IC, 600V V BR CES, N-CHANNEL, T ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LS02NE4
SN74LS02NE4

TEXAS INSTRUMENTS SEMI

IC, QUAD NOR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS02; LOGIC TYPE:NOR; OUTPUT CURRENT:8 ...
Buy Surplus As Low As
CAN$0.48
TEXAS INSTRUMENTS SEMI BQ24123RHLTG4
BQ24123RHLTG4

TEXAS INSTRUMENTS SEMI

IC, CHARGE MANAGEMENT, SMD, QFN-20; BATTERY TYPE:LI-ION, LI-POL; INPUT VOLTAGE:16V; BATTERY CHARGE V ...
Buy Surplus As Low As
CAN$9.75
TEXAS INSTRUMENTS SEMI SN74LVC1G32DBVTG4
SN74LVC1G32DBVTG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE OR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G32; LOGIC TYPE:OR; ...
Buy Surplus As Low As
CAN$0.51
SAMTEC TW-06-03-F-S-323-SM-P-TR
TW-06-03-F-S-323-SM-P-TR

SAMTEC

2MM TERMINAL STRIPS
Buy Surplus As Low As
CAN$1.38
SAMTEC TSM-120-01-T-DV-LC-P-TR
TSM-120-01-T-DV-LC-P-TR

SAMTEC

(PRICE/TR) .025 SQ. TERMINAL STRIPS
Buy Surplus As Low As
CAN$3.21
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!