Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STF24N60DM2

STF24N60DM2

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STF24N60DM2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$5.15
Save as much as 58%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • STF24N60DM2
  • MOSFET
  • N-CH
  • 600V
  • 18A
  • TO-220FP
  • TRANSISTOR POLARITY:N CHANNEL
  • DRAIN SOURCE VOLTAGE VDS:600V
  • CONTINUOUS DRAIN CURRENT ID:18A
  • ON RESISTANCE RDS(ON):0.175OHM
  • TRANSISTOR MOUNTING:THROUGH HOLE
  • RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STF24N60DM2
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to STF24N60DM2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.74
SKU: 110271742
Save Up To CAN$1.41!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.93
SKU: 110271743
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.54
SKU: 110271744
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.31
SKU: 110271745
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STF24N60DM2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON TT46N16LOF
TT46N16LOF

INFINEON

EUPEC

BLOCK
Buy Surplus As Low As
CAN$153.64
IN STOCK!
FANUC A50L00010267
A50L00010267

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, TRANSISTORS, ALPHA AMPLIFIERS AND BETA UNITS, FROM 6044 SPINDLE AMPS
Buy Surplus As Low As
CAN$443.18
IN STOCK!
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$257.05
IN STOCK!
MITSUBISHI CM100DY24H
CM100DY24H

MITSUBISHI

IGBT MODULE, 1.2KV, 100A, MODULE CONFIGURATION:DUAL, TRANSISTOR POLARITY:N CHANNEL, DC COLLECTOR CUR ...
Buy Surplus As Low As
CAN$332.39
IN STOCK!
TOSHIBA MIG75Q201H
MIG75Q201H

TOSHIBA

DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 75A, HYBRID
Buy Surplus As Low As
CAN$726.82
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$90.11
IN STOCK!
TOSHIBA MG200J2YS45
MG200J2YS45

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$650.00
IN STOCK!
ON SEMICONDUCTOR HGTG30N60B3
HGTG30N60B3

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 60A, CONTINUOUS COLLECTOR CURRENT:60A, COLLECTOR EMITTER SATURATION VOLTAGE:1.45V ...
Buy Surplus As Low As
CAN$4.86
IN STOCK!
ON SEMICONDUCTOR HGTP20N60A4
HGTP20N60A4

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 70A; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; ...
Buy Surplus As Low As
CAN$5.16
TEXAS INSTRUMENTS SEMI SN74AUP1G04DCKRG4
SN74AUP1G04DCKRG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE INVERTER, SC-70-5; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE STYLE:SC-70; LOGIC TYPE:INVE ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74HCT02PW
SN74HCT02PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE POS-NOR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HCT02; LOGIC TYPE:NOR; OUTPUT CU ...
Buy Surplus As Low As
CAN$2.23
TEXAS INSTRUMENTS SEMI SN74LVC08APWE4
SN74LVC08APWE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI BQ29412DCTR
BQ29412DCTR

TEXAS INSTRUMENTS SEMI

BATTERY PROTECTOR, LI-ION, 2 TO 4 CELL, 4.45V, SM8-8; BATTERY TYPE:LI-ION; BATTERY PROTECTION:OVER V ...
Buy Surplus As Low As
CAN$1.11
INFINEON FS50R12KE3
FS50R12KE3

INFINEON

DISCONTINUED BY MANUFACTURER, NEW PART # FS50R12KE3BPSA1
Buy Surplus As Low As
CAN$135.91
IN STOCK!
BEL FUSE 67PPC-020-K
67PPC-020-K

BEL FUSE

STEWART CONNECTOR

CABLE, RJ45 PLUG-PLUG, CAT6, 2M; LAN CATEGORY:CAT6; CONNECTOR TYPE A:RJ45 PLUG; CONNECTOR TYPE B:RJ4 ...
Buy Surplus As Low As
CAN$53.18
SUSUMU HRG3216P-1871-B-T5
HRG3216P-1871-B-T5

SUSUMU

RES, 1K87, 0.1%, 1W, 1206, THIN FILM; RESISTOR CASE STYLE:1206 [3216 METRIC]; RESISTANCE:1.87KOHM; P ...
Buy Surplus As Low As
CAN$0.98
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!