Home
 > 
Semiconductors
 > 
IGBT
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STGFW40V60F

STGFW40V60F

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STGFW40V60F
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.39
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • STGFW40V60F
  • IGBT
  • SINGLE
  • 600V
  • 80A
  • TO-3PF
  • DC COLLECTOR CURRENT:80A
  • COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V
  • POWER DISSIPATION PD:62.5W
  • COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V
  • TRANSISTOR CASE STYLE:TO-3PF
  • NO. OF PINS:3PINS
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STGFW40V60F
CategorySemiconductors
SubcategoryIGBT
If you need a specific firmware or series relating to STGFW40V60F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.45
SKU: 137132103
Save Up To CAN$0.94!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.62
SKU: 137132104
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.74
SKU: 137132105
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.22
SKU: 137132106
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STGFW40V60F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STGF30H65DFB2
STGF30H65DFB2

ST MICRO

STMICRO ELECTRONICS

IGBT, 650V, 50A, 50W, TO-220FP ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1.93
ST MICRO STGIB10CH60TS-X
STGIB10CH60TS-X

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), CONDITIONING & INTERFACES
Buy Surplus As Low As
CAN$23.84
HARRIS SEMI HGTG20N100D2
HGTG20N100D2

HARRIS SEMI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.79
SANYO STK65020MK3
STK65020MK3

SANYO

SANYO DENKI

BLOCK
Buy Surplus As Low As
CAN$123.69
IN STOCK!
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$217.58
IN STOCK!
FUJI ELECTRIC 2DI300A050
2DI300A050

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 300A I(C), 600V V(BR)CEO, 2-ELEMENT, NPN, SI ...
Buy Surplus As Low As
CAN$384.48
IN STOCK!
TOSHIBA MG200H2YS1
MG200H2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, HIGH SPEED IGBT MODULE TRANSISTOR, 7.5KVA CURRENT MAX: 200A, EMITTER V ...
Buy Surplus As Low As
CAN$661.67
IN STOCK!
TE CONNECTIVITY P213A05
P213A05

TE CONNECTIVITY

AMP

DISCONTINUED BY MANUFACTURER, MODULE, IGBT
Buy Surplus As Low As
CAN$160.95
FUJI ELECTRIC 7MBR100SB060
7MBR100SB060

FUJI ELECTRIC

IGBT, 7PK, 100A, 600V
Buy Surplus As Low As
CAN$302.52
MITSUBISHI QM15TD-HB
QM15TD-HB

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 6-ELEMENT, NPN, SILICON, PLASTIC/E ...
Buy Surplus As Low As
CAN$295.07
IN STOCK!
ON SEMICONDUCTOR FSBB30CH60
FSBB30CH60

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, POWER DRIVER MODULE IGBT, 3 PHASE, 600V, 30A, 27-POWERDIP MODULE ...
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.31
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC32NE4
SN74HC32NE4

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74HC32; LOGIC TYPE:OR; OUTPUT CURRENT:5.2MA; ...
Buy Surplus As Low As
CAN$0.26
TEXAS INSTRUMENTS SEMI SN74HC7032DT
SN74HC7032DT

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, SCHMITT TRIG, SOIC-14; FAMILY TYPE:HC; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE S ...
Buy Surplus As Low As
CAN$3.77
TEXAS INSTRUMENTS SEMI SN74ABT125DRG4
SN74ABT125DRG4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74ABT125; LOGIC DEVI ...
Buy Surplus As Low As
CAN$0.48
INFINEON FS50R12KE3
FS50R12KE3

INFINEON

IGBT MOD, 1.2KV, 75A, 270W; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$137.10
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!