Home
 > 
Semiconductors
 > 
IGBT
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STGIPS10K60T

STGIPS10K60T

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STGIPS10K60T
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$43.41
Save as much as 48%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • STGIPS10K60T
  • IPM
  • IGBT
  • 10A
  • 2.5KV
  • SDIP-25L
  • IPM POWER DEVICE:IGBT
  • VOLTAGE RATING (VCES / VDSS):600V
  • CURRENT RATING (IC / ID):10A
  • ISOLATION VOLTAGE:2.5KV
  • IPM CASE STYLE:SDIP
  • IPM SERIES:SLLIMM
  • PRODUCT RANGE:SLLIMM 2ND SERIES
  • SVHC:NO SVHC ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STGIPS10K60T
CategorySemiconductors
SubcategoryIGBT
If you need a specific firmware or series relating to STGIPS10K60T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$37.62
SKU: 88199454
Save Up To CAN$5.79!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$29.80
SKU: 88199455
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.82
SKU: 88199456
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$23.84
SKU: 88199457
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STGIPS10K60T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON BSM50GX120DN2
BSM50GX120DN2

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 3PHASE, 1200V, 78A
Buy Surplus As Low As
CAN$482.84
IN STOCK!
FANUC A50L-0001-0343
A50L-0001-0343

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 300A, 600V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
MITSUBISHI PM10RSH120
PM10RSH120

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE, 25-PIN, INTELLIGENT
Buy Surplus As Low As
CAN$89.42
IN STOCK!
IXYS IXSN35N100U1
IXSN35N100U1

IXYS

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$138.59
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$90.91
IN STOCK!
MITSUBISHI QM15TD-HB
QM15TD-HB

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 6-ELEMENT, NPN, SILICON, PLASTIC/E ...
Buy Surplus As Low As
CAN$295.07
IN STOCK!
ON SEMICONDUCTOR HGTP20N60A4
HGTP20N60A4

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 70A; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; ...
Buy Surplus As Low As
CAN$5.20
ON SEMICONDUCTOR FSBB20CH60F
FSBB20CH60F

ON SEMICONDUCTOR

IPM, IGBT, 20A, 600V, SPMCA-027, IPM POWER DEVICE IGBT, VOLTAGE RATING (VCES / VDSS) 600V, CURRENT R ...
Buy Surplus As Low As
CAN$64.08
ON SEMICONDUCTOR SGF5N150UF
SGF5N150UF

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1500V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.79
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ2019PWR
BQ2019PWR

TEXAS INSTRUMENTS SEMI

BATTERY MONITOR, 5.5V, TSSOP-8, FULL REEL; BATTERY TYPE:NICD, NIMH; IC INTERFACE TYPE:SERIAL; NO. OF ...
Buy Surplus As Low As
CAN$4.94
TEXAS INSTRUMENTS SEMI SN74HC126DG4
SN74HC126DG4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE SOIC-14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE: ...
Buy Surplus As Low As
CAN$0.25
TEXAS INSTRUMENTS SEMI SN74AHC02D
SN74AHC02D

TEXAS INSTRUMENTS SEMI

IC, NOR GATE, QUAD 2-INPUT, SMD; LOGIC FAMILY / BASE NUMBER:74AHC02; LOGIC TYPE:NOR; OUTPUT CURRENT: ...
Buy Surplus As Low As
CAN$2.39
TEXAS INSTRUMENTS SEMI SN74AS32N
SN74AS32N

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74AS32; LOGIC TYPE:OR; OUTPUT CURRENT:20MA; N ...
Buy Surplus As Low As
CAN$1.22
IN STOCK!
SUSUMU RG2012P-5902-B-T1
RG2012P-5902-B-T1

SUSUMU

THIN FILM CHIP RESISTORS 0805 SIZE, 1/8W, 59.0 KOHM, 0.1%, 25PPM
Buy Surplus As Low As
CAN$0.23
SAMTEC TSM-102-02-S-SH-LC-TR
TSM-102-02-S-SH-LC-TR

SAMTEC

(PRICE/TR),.025 SQ. TERMINAL STRIPS
Buy Surplus As Low As
CAN$1.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$659.76
Repair Yours
CAN$548.35
IN STOCK!