Home
 > 
Semiconductors
 > 
IGBT
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STGW20NC60VD

STGW20NC60VD

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STGW20NC60VD
ST MICRO STGW20NC60VD
ST MICRO STGW20NC60VD
ST MICRO STGW20NC60VD
ST MICRO STGW20NC60VD
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$10.93
Save as much as 50%
Last Value Update: 2023-05-11
Product Description
Warranty

Description

  • STGW20NC60VD
  • IGBT
  • 600V
  • 60 AMP
  • TO-247-3
  • COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.7V
  • POWER DISSIPATION PD:200W
  • COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V
  • NO. OF PINS:3PINS
  • OPERATING TEMPERATURE MAX:150C
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STGW20NC60VD
CategorySemiconductors
SubcategoryIGBT
If you need a specific firmware or series relating to STGW20NC60VD, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$9.34
SKU: 38965206
Save Up To CAN$1.59!
Additional quantities available with standard lead time.
16 in UK
11 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.31
SKU: 38965207
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6.35
SKU: 38965208
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.77
SKU: 38965209
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STGW20NC60VD, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STGW19NC60WD
STGW19NC60WD

ST MICRO

IGBT, N 600V 19A TO-247; DC COLLECTOR CURRENT:42A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.5V ...
Buy Surplus As Low As
CAN$5.69
ST MICRO STGW30NC60WD
STGW30NC60WD

ST MICRO

STMICRO ELECTRONICS

IGBT, TO-247; DC COLLECTOR CURRENT:60A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.5V; POWER DIS ...
Buy Surplus As Low As
CAN$5.95
INFINEON BSM25GD120DN2
BSM25GD120DN2

INFINEON

EUPEC

INSULATED GATE BIPOLAR TRANSISTOR, 35A I(C), 1200V V(BR)CES, N-CHANNEL, LONG PINS
Buy Surplus As Low As
CAN$263.77
IN STOCK!
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$111.77
IN STOCK!
POWEREX CM50MD1-12H
CM50MD1-12H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$420.25
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$348.72
IN STOCK!
EMCO L15B
L15B

EMCO

DISCONTINUED BY MANUFACTURER, PROPORTIONAL HIGH VOLTAGE BLOCK MODULE, L SERIES, LOW NOISE, 0 TO 1500 ...
Buy Surplus As Low As
CAN$304.01
FUJI ELECTRIC 6DI75MB-050
6DI75MB-050

FUJI ELECTRIC

TRANSISTOR MOD
Buy Surplus As Low As
CAN$236.95
IN STOCK!
INFINEON FS100R12KE3
FS100R12KE3

INFINEON

EUPEC

IGBT MODULE, ECONOPACK 3, 1200 VOLT, 100 AMP, 3 PHASE, SIXPACK WITH TRENCHSTOP IGBT3 AND NTC
Buy Surplus As Low As
CAN$91.00
IN STOCK!
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$214.60
IN STOCK!
ON SEMICONDUCTOR FSBB20CH60F
FSBB20CH60F

ON SEMICONDUCTOR

IPM, IGBT, 20A, 600V, SPMCA-027, IPM POWER DEVICE IGBT, VOLTAGE RATING (VCES / VDSS) 600V, CURRENT R ...
Buy Surplus As Low As
CAN$64.08
TEXAS INSTRUMENTS SEMI SN74LVC32APWRE4
SN74LVC32APWRE4

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC TYPE:OR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY ...
Buy Surplus As Low As
CAN$0.19
TEXAS INSTRUMENTS SEMI BQ27200DRKRG4
BQ27200DRKRG4

TEXAS INSTRUMENTS SEMI

IC, BATTERY GAS GAUGE, LI-ION, VSON-10; BATTERY MANAGEMENT FUNCTION:FUEL GAUGE, STATUS MONITOR; BATT ...
Buy Surplus As Low As
CAN$3.40
TEXAS INSTRUMENTS SEMI SN74HC86DT
SN74HC86DT

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.64
TEXAS INSTRUMENTS SEMI SN74HC10DR
SN74HC10DR

TEXAS INSTRUMENTS SEMI

TRIPLE NAND GATE, 3I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC10; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.18
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!