Home
 > 
Semiconductors
 > 
IGBT
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STGW40H65DFB-4

STGW40H65DFB-4

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STGW40H65DFB-4
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$13.34
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • STGW40H65DFB4
  • IGBT
  • SINGLE
  • 650V
  • 80A
  • TO-247-4
  • DC COLLECTOR CURRENT:80A
  • COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.6V
  • POWER DISSIPATION PD:283W
  • COLLECTOR EMITTER VOLTAGE V(BR)CEO:650V
  • TRANSISTOR CASE STYLE:TO-247
  • NO. OF PINS:4PINS
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STGW40H65DFB-4
CategorySemiconductors
SubcategoryIGBT
If you need a specific firmware or series relating to STGW40H65DFB-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.00
SKU: 137132478
Save Up To CAN$1.33!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.40
SKU: 137132479
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.16
SKU: 137132480
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.42
SKU: 137132481
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STGW40H65DFB-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STL36N60DM6
STL36N60DM6

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), 16/32-BITS MICROS
Buy Surplus As Low As
CAN$5.56
ST MICRO STGW50H65DFB2-4
STGW50H65DFB2-4

ST MICRO

STMICRO ELECTRONICS

IGBT, 650V, 86A, TO-247 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$6.43
HARRIS SEMI HGTG20N100D2
HGTG20N100D2

HARRIS SEMI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.79
TOSHIBA MG100Q2YS1
MG100Q2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 100 AMP, 1200 V, SILICON N-CHANNEL
Buy Surplus As Low As
CAN$178.83
IN STOCK!
TOSHIBA MIG20J901H
MIG20J901H

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$581.20
IN STOCK!
INTERNATIONAL RECTIFIER CPV363M4F
CPV363M4F

INTERNATIONAL RECTIFIER

BLOCK IGBT SIP MODULE 600V 9A IMS-2
Buy Surplus As Low As
CAN$93.89
IN STOCK!
TOSHIBA MG50M2YK1
MG50M2YK1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1000 V
Buy New
CAN$441.11
IN STOCK!
IXYS IXDN75N120
IXDN75N120

IXYS

INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$64.08
IN STOCK!
SIEMENS BSM-25-GD-120-D
BSM-25-GD-120-D

SIEMENS

DISCONTINUED BY MANUFACTURER, IGBT MODULE, THREE PHASE FULL BRIDGE, 35 A, 2.5 V, 200 W, 150 ?C, ECON ...
Buy Surplus As Low As
CAN$312.95
IN STOCK!
ON SEMICONDUCTOR HGTG11N120CND
HGTG11N120CND

ON SEMICONDUCTOR

IGBT, TRANSISTOR, 43 AMP, 1200V, N-CHANNEL, ANTI PARALLEL HYPRFST, THROUGH HOLE, TO-247-3
Buy Surplus As Low As
CAN$6.64
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.52
ON SEMICONDUCTOR HGTG40N60B3
HGTG40N60B3

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A IC, 600V V BR CES, N-CHANNEL, T ...
Buy Surplus As Low As
CAN$17.88
IN STOCK!
ON SEMICONDUCTOR SGL50N60RUFDTU
SGL50N60RUFDTU

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600V, 80A, 250W, 3 PIN, TO-264
Buy Surplus As Low As
CAN$40.24
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC1G32DBVTG4
SN74LVC1G32DBVTG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE OR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G32; LOGIC TYPE:OR; ...
Buy Surplus As Low As
CAN$0.51
TEXAS INSTRUMENTS SEMI SN74AHCT1G32DBVT
SN74AHCT1G32DBVT

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5; LOGIC TYPE:OR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE M ...
Buy Surplus As Low As
CAN$0.70
TEXAS INSTRUMENTS SEMI SN74LVC1G08YZPR
SN74LVC1G08YZPR

TEXAS INSTRUMENTS SEMI

SINGLE AND GATE, 2I/P, DSBGA-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G08; LOGIC TYPE:AND GATE ...
Buy Surplus As Low As
CAN$0.28
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!