Home
 > 
Semiconductors
 > 
IGBT
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STGW80V60DF

STGW80V60DF

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STGW80V60DF
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$21.70
Save as much as 45%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • STGW80V60DF
  • IGBT
  • SINGLE
  • 600V
  • 120A
  • TO-247-3
  • DC COLLECTOR CURRENT:120A
  • COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.85V
  • POWER DISSIPATION PD:469W
  • COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V
  • TRANSISTOR CASE STYLE:TO-247
  • NO. OF PINS:3PINS
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STGW80V60DF
CategorySemiconductors
SubcategoryIGBT
If you need a specific firmware or series relating to STGW80V60DF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.26
SKU: 137132488
Save Up To CAN$1.45!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.39
SKU: 137132489
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.77
SKU: 137132490
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.52
SKU: 137132491
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STGW80V60DF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STGW50H65DFB2-4
STGW50H65DFB2-4

ST MICRO

STMICRO ELECTRONICS

IGBT, 650V, 86A, TO-247 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$6.43
ST MICRO STGWA100H65DFB2
STGWA100H65DFB2

ST MICRO

STMICRO ELECTRONICS

IGBT, 650V, 145A, TO-247 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$9.84
INFINEON BSM50GX120DN2
BSM50GX120DN2

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 3PHASE, 1200V, 78A
Buy Surplus As Low As
CAN$482.84
IN STOCK!
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
IXYS IXSN35N100U1
IXSN35N100U1

IXYS

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$138.59
IN STOCK!
TOSHIBA MG100Q2YS1
MG100Q2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 100 AMP, 1200 V, SILICON N-CHANNEL
Buy Surplus As Low As
CAN$178.83
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$348.72
IN STOCK!
TOSHIBA MG50M2YK1
MG50M2YK1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1000 V
Buy New
CAN$441.11
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4D
HGTG30N60A4D

ON SEMICONDUCTOR

IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DIS ...
Buy Surplus As Low As
CAN$8.11
IN STOCK!
ON SEMICONDUCTOR HGTG40N60B3
HGTG40N60B3

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A IC, 600V V BR CES, N-CHANNEL, T ...
Buy Surplus As Low As
CAN$17.88
IN STOCK!
ON SEMICONDUCTOR HGTP20N60A4
HGTP20N60A4

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 70A; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; ...
Buy Surplus As Low As
CAN$5.20
TEXAS INSTRUMENTS SEMI SN74HC86DR
SN74HC86DR

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.19
TEXAS INSTRUMENTS SEMI SN74LVC1G125YZPR
SN74LVC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE DSBGA-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G125; LOGIC DE ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74LVC08APWE4
SN74LVC08APWE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74LV132AD
SN74LV132AD

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, SMD, SOIC14, 7V; LOGIC FAMILY / BASE NUMBER:74LV132; LOGIC TYPE:NAND; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$2.43
TEXAS INSTRUMENTS SEMI SN74HC7001D
SN74HC7001D

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, SCHMITT TRIGGER, SOIC-14; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:AND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$2.76
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!