Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STL36N55M5

STL36N55M5

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STL36N55M5
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$20.32
Save as much as 46%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • STL36N55M5
  • (PRICE/TC) POWER MOSFET
  • N CHANNEL
  • 22.5A
  • PWRFLAT
  • TRANSISTOR POLARITY:N CHANNEL
  • CONTINUOUS DRAIN CURRENT ID:22.5A
  • DRAIN SOURCE VOLTAGE VDS:550V
  • ON RESISTANCE RDS(ON):0.066OHM
  • RDS(ON) TEST VOLTAGE VGS:10V
  • THRESHOLD VOLTAGE VGS:4V
  • POWER ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STL36N55M5
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to STL36N55M5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$18.87
SKU: 88221075
Save Up To CAN$1.45!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.77
SKU: 88221076
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.83
SKU: 88221077
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.66
SKU: 88221078
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STL36N55M5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON BSM25GD120DN2
BSM25GD120DN2

INFINEON

EUPEC

INSULATED GATE BIPOLAR TRANSISTOR, 35A I(C), 1200V V(BR)CES, N-CHANNEL, LONG PINS
Buy Surplus As Low As
CAN$264.66
IN STOCK!
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$112.14
IN STOCK!
POWEREX CM50DY-24H
CM50DY-24H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$269.15
IN STOCK!
VICOR VI260CY
VI260CY

VICOR

CONNECTOR
Buy Surplus As Low As
CAN$333.44
IN STOCK!
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$218.31
IN STOCK!
FUJI ELECTRIC 2DI300A050
2DI300A050

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 300A I(C), 600V V(BR)CEO, 2-ELEMENT, NPN, SI ...
Buy Surplus As Low As
CAN$385.78
IN STOCK!
ON SEMICONDUCTOR HGTG20N60A4
HGTG20N60A4

ON SEMICONDUCTOR

IGBT, 600V, 70A, TO-247; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V ...
Buy Surplus As Low As
CAN$6.48
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LV125ANE4
SN74LV125ANE4

TEXAS INSTRUMENTS SEMI

IC, NON INVERTING BUS BUFFER GATE DIP-14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; SUPPLY VOLTAGE RA ...
Buy Surplus As Low As
CAN$0.22
TEXAS INSTRUMENTS SEMI SN74LVC2G08DCTR
SN74LVC2G08DCTR

TEXAS INSTRUMENTS SEMI

IC, DUAL 2 INPUT AND GATE, SMD; LOGIC FAMILY / BASE NUMBER:74LVC2G08; LOGIC TYPE:AND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.26
TEXAS INSTRUMENTS SEMI SN74AHC08DRG4
SN74AHC08DRG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74AUC1G125YZPR
SN74AUC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC, BUS BUFFER GATE, DSBGA-5, FULL REEL; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:B ...
Buy Surplus As Low As
CAN$0.30
TEXAS INSTRUMENTS SEMI SN74AC11N
SN74AC11N

TEXAS INSTRUMENTS SEMI

LOGIC, TRPL 3IN POS-AND GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74AC11; LOGIC TYPE:AND; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$1.14
TEXAS INSTRUMENTS SEMI SN74LS20NSR
SN74LS20NSR

TEXAS INSTRUMENTS SEMI

IC, NAND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, GREEN, PLASTIC, SOP-14
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
TAIYO YUDEN GMJ316AB7225MLHT
GMJ316AB7225MLHT

TAIYO YUDEN

CAP, MLCC, 1206, 35V, X7R, 2.2UF20%, T&R
Buy Surplus As Low As
CAN$0.24
TDK FG28X7R1H474KRT06
FG28X7R1H474KRT06

TDK

CAPACITOR, RADIAL, CERAMIC, .47UF, 50V, X7R, 5MM LEADSPACING
Buy Surplus As Low As
CAN$0.57
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!