STM1811MWX7F

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STM1811MWX7F
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.05
Save as much as 62%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • STM1811MWX7F
  • VOLTAGE DETECTOR
  • 5.5V
  • SOT-23-3
  • THRESHOLD VOLTAGE:4.37V
  • NO. OF SUPERVISORS / MONITORS:1MONITORS
  • SUPPLY VOLTAGE MIN:1V
  • SUPPLY VOLTAGE MAX:5.5V
  • RESET TYPE:ACTIVE-LOW
  • OPEN-DRAIN
  • DIGITAL IC CASE:SOT-23
  • NO. OF PINS:3PINS
  • MSL:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STM1811MWX7F
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to STM1811MWX7F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.69
SKU: 49036161
Save Up To CAN$0.36!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.54
SKU: 49036162
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.47
SKU: 49036163
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.43
SKU: 49036164
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STM1811MWX7F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STM1061N34WX6F
STM1061N34WX6F

ST MICRO

STMICRO ELECTRONICS

POWER MANAGEMENT IC, 3.4V, SMD/SMT, SOT-23-3, 1 INPUT
Buy Surplus As Low As
CAN$1.86
IN STOCK!
ST MICRO STM1815SWX7F
STM1815SWX7F

ST MICRO

STMICRO ELECTRONICS

VOLTAGE DETECTOR, 5.5V, SOT-23-3; THRESHOLD VOLTAGE:2.88V; NO. OF SUPERVISORS / MONITORS:1MONITORS; ...
Buy Surplus As Low As
CAN$0.46
MITSUBISHI PM15CNA060
PM15CNA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT, 15 AMP, 600 V, 3 PHASE
Buy Surplus As Low As
CAN$567.27
TOSHIBA MG25Q6ES42
MG25Q6ES42

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 1200V V(BR)CES, N-CHANNEL
Buy New
CAN$553.98
IN STOCK!
SANREX DD60GB80
DD60GB80

SANREX

BLOCK
Buy Surplus As Low As
CAN$98.98
IN STOCK!
MITSUBISHI CM50E3Y-24E
CM50E3Y-24E

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT MODULE, POWEREX CHOPPER IGBTMOD E SERIES, 50 AMPS I(C) I(FM), 120 ...
Buy Surplus As Low As
CAN$212.73
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4D
HGTG12N60A4D

ON SEMICONDUCTOR

IGBT, 600V,54A, TO-247, DC COLLECTOR CURRENT 54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2V, P ...
Buy Surplus As Low As
CAN$2.16
IN STOCK!
ON SEMICONDUCTOR HGTG12N60C3D
HGTG12N60C3D

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, SINGLE, 600 VAC, 24 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VC ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ON SEMICONDUCTOR FSAM50SM60A
FSAM50SM60A

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SMART POWER MODULE, 3-PH, 600V, 50A, AC MOTOR CONTROLLER, HYBRID
Buy Surplus As Low As
CAN$106.36
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.07
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LS20NSR
SN74LS20NSR

TEXAS INSTRUMENTS SEMI

IC, NAND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, GREEN, PLASTIC, SOP-14
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC125DBR
SN74HC125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC125; LOGIC DEVICE T ...
Buy Surplus As Low As
CAN$0.21
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC125APWE4
SN74LVC125APWE4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE TSSOP14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE: ...
Buy Surplus As Low As
CAN$0.23
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC10DR
SN74HC10DR

TEXAS INSTRUMENTS SEMI

TRIPLE NAND GATE, 3I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC10; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.18
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ29412DCTR
BQ29412DCTR

TEXAS INSTRUMENTS SEMI

BATTERY PROTECTOR, LI-ION, 2 TO 4 CELL, 4.45V, SM8-8; BATTERY TYPE:LI-ION; BATTERY PROTECTION:OVER V ...
Buy Surplus As Low As
CAN$1.11
TEXAS INSTRUMENTS SEMI SN74AHCT1G08DRLR
SN74AHCT1G08DRLR

TEXAS INSTRUMENTS SEMI

SINGLE AND GATE, 2I/P, SOT-553-5; LOGIC TYPE:AND GATE; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY V ...
Buy Surplus As Low As
CAN$0.19
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!