STM1815TWX7F

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STM1815TWX7F
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.24
Save as much as 63%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • STM1815TWX7F
  • VOLTAGE DETECTOR
  • 5.5V
  • SOT-23-3
  • THRESHOLD VOLTAGE:3.06V
  • NO. OF SUPERVISORS / MONITORS:1MONITORS
  • SUPPLY VOLTAGE MIN:1V
  • SUPPLY VOLTAGE MAX:5.5V
  • RESET TYPE:ACTIVE-LOW
  • PUSH-PULL
  • DIGITAL IC CASE:SOT-23
  • NO. OF PINS:3PINS
  • MSL:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STM1815TWX7F
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to STM1815TWX7F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.81
SKU: 67186089
Save Up To CAN$0.43!
Must Purchase Minimum Quantity Of 3000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.63
SKU: 67186090
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.55
SKU: 67186091
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.50
SKU: 67186092
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STM1815TWX7F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STM1813MWX7F
STM1813MWX7F

ST MICRO

CONDITIONING & INTERFACES
Buy Surplus As Low As
CAN$0.53
ST MICRO STM32F051R8T6TR
STM32F051R8T6TR

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC) MCU, 32BIT, 48MHZ, LQFP-64; PRODUCT RANGE:STM32 FAMILY STM32F0 SERIES MICROCONTROLLERS; A ...
Buy Surplus As Low As
CAN$6.06
VICOR VI260CY
VI260CY

VICOR

CONNECTOR
Buy Surplus As Low As
CAN$333.44
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$91.21
IN STOCK!
EMCO L15B
L15B

EMCO

DISCONTINUED BY MANUFACTURER, PROPORTIONAL HIGH VOLTAGE BLOCK MODULE, L SERIES, LOW NOISE, 0 TO 1500 ...
Buy Surplus As Low As
CAN$305.03
MITSUBISHI QM15TCH
QM15TCH

MITSUBISHI

DISCONTINUED BY MANUFACTURER, MEDIUM POWER SWITCHING BLOCK, 15A, 600V
Buy Surplus As Low As
CAN$367.83
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$215.32
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR HGTG10N120BND
HGTG10N120BND

ON SEMICONDUCTOR

IGBT, 1.2KV, 35 AMP, 298W, NPT, 3 PINS, OPERATING TEMPERATURE MAX: 150C, THROUGH HOLE, ROHS3 COMPLIA ...
Buy Surplus As Low As
CAN$4.96
IN STOCK!
ON SEMICONDUCTOR HGTG20N60A4D
HGTG20N60A4D

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600 VAC, 70 AMP, DC COLLECTOR, 70A, THROUGH HOLE, TO-247- ...
Buy Surplus As Low As
CAN$14.35
IN STOCK!
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.28
IN STOCK!
ON SEMICONDUCTOR FSAM50SM60A
FSAM50SM60A

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SMART POWER MODULE, 3-PH, 600V, 50A, AC MOTOR CONTROLLER, HYBRID
Buy Surplus As Low As
CAN$107.66
ON SEMICONDUCTOR SGF5N150UF
SGF5N150UF

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1500V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.90
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC21DE4
SN74HC21DE4

TEXAS INSTRUMENTS SEMI

DUAL AND GATE, 4I/P, SOIC-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$128.04
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$661.98
Repair Yours
CAN$550.20
IN STOCK!