Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STM706M6F

STM706M6F

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STM706M6F
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.03
Save as much as 61%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STM706M6F
  • MP SUPERVISOR
  • 5.5V
  • SOIC-8
  • THRESHOLD VOLTAGE:4.4V
  • NO. OF SUPERVISORS / MONITORS:1MONITORS
  • SUPPLY VOLTAGE MIN:1V
  • SUPPLY VOLTAGE MAX:5.5V
  • RESET TYPE:MANUAL
  • ACTIVE-LOW
  • PUSH-PULL
  • DIGITAL IC CASE:SOIC
  • NO. OF PINS:8PINS
  • MSL:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STM706M6F
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to STM706M6F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.39
SKU: 110262476
Save Up To CAN$0.64!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.09
SKU: 110262477
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.95
SKU: 110262478
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.86
SKU: 110262479
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STM706M6F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO SM15T24CAY
SM15T24CAY

ST MICRO

TRANSIENT VOLTAGE SUPPRESSOR, TVS, TRANSIL SM15T SERIES, BIDIRECTIONAL, 20.5 V, DO-214AB, 2, 22.8 V ...
Buy Surplus As Low As
CAN$0.66
ST MICRO STD19N3LLH6AG
STD19N3LLH6AG

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), MOSFET, AEC-Q101, N-CH, 30V, TO-252; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE ...
Buy Surplus As Low As
CAN$1.08
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$715.32
IN STOCK!
FUJI ELECTRIC 1MBI30L060
1MBI30L060

FUJI ELECTRIC

IGBT
Buy Surplus As Low As
CAN$125.18
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
POWEREX CM50DY-24H
CM50DY-24H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$268.25
IN STOCK!
SANREX CVM50BB160
CVM50BB160

SANREX

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50A, 1600V, SCR+DIODE/6U
Buy Surplus As Low As
CAN$137.10
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$217.58
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$90.91
IN STOCK!
TE CONNECTIVITY P483A
P483A

TE CONNECTIVITY

AMP

IGBT, POWER MODULE
Buy Surplus As Low As
CAN$166.91
TOSHIBA MG200J2YS45
MG200J2YS45

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$655.71
IN STOCK!
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$214.60
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC08APWRE4
SN74LVC08APWRE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC08; LOGIC TYPE:AND GATE; O ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74AUP1G04DCKRG4
SN74AUP1G04DCKRG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE INVERTER, SC-70-5; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE STYLE:SC-70; LOGIC TYPE:INVE ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74LVC1G32DBVRE4
SN74LVC1G32DBVRE4

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G32; LOGIC TYPE:OR; OUTP ...
Buy Surplus As Low As
CAN$0.16
TEXAS INSTRUMENTS SEMI SN74HC86PW
SN74HC86PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR; OUTPUT CUR ...
Buy Surplus As Low As
CAN$2.25
TEXAS INSTRUMENTS SEMI SN74HC10DR
SN74HC10DR

TEXAS INSTRUMENTS SEMI

TRIPLE NAND GATE, 3I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC10; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.18
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!