STMPE1600QTR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STMPE1600QTR
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.98
Save as much as 47%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • STMPE1600QTR
  • (PRICE/TC)
  • I/O EXPANDER
  • 16BIT
  • 400KHZ
  • QFN-24
  • CHIP CONFIGURATION:16BIT
  • BUS FREQUENCY:400KHZ
  • IC INTERFACE TYPE:I2C
  • SUPPLY VOLTAGE MIN:1.65V
  • SUPPLY VOLTAGE MAX:3.6V
  • INTERFACE CASE STYLE:QFN
  • NO. OF PINS:24PINS
  • NO. OF I/O S:16I/O S
  • MSL:- ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STMPE1600QTR
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to STMPE1600QTR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.58
SKU: 67186445
Save Up To CAN$0.40!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.80
SKU: 67186446
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.43
SKU: 67186447
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.21
SKU: 67186448
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STMPE1600QTR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STMAV340TTR
STMAV340TTR

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), VIDEO SWITCH, SPDT, -40 TO 85DEG C; VIDEO SWITCHING CONFIGURATION:SPDT; BANDWIDTH:300MHZ ...
Buy Surplus As Low As
CAN$0.75
ST MICRO STMPS2141MTR
STMPS2141MTR

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), SOIC 8/ENHANCE SINGLE CHAN POWER SWITCHE; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAG ...
Buy Surplus As Low As
CAN$0.45
ASEA BROWN BOVERI OHBZX47
OHBZX47

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, PISTOL HANDLE BLACK NEMA3R
Buy Surplus As Low As
CAN$280.68
IN STOCK!
ALLEN BRADLEY 800T-N3
800T-N3

ALLEN BRADLEY

MOUNTING WRENCH, 30 MM, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$115.23
IN STOCK!
ALLEN BRADLEY 800T-N32
800T-N32

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP INCANDESCENT, 130V/1W, FOR PB SWITCH
Buy Surplus As Low As
CAN$8.45
ALLEN BRADLEY 800T-N77G
800T-N77G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER,INDICATOR LAMP, LED, AC, GREEN
Buy Surplus As Low As
CAN$110.80
IN STOCK!
ALLEN BRADLEY 800M-XD2
800M-XD2

ALLEN BRADLEY

CONTACT BLOCK 22MM, PUSH BUTTON FAMILY,1 NORMALLY CLOSED,QUICK CONNECT TERMINALS
Buy Surplus As Low As
CAN$39.89
IN STOCK!
ALLEN BRADLEY 800T-N159W
800T-N159W

ALLEN BRADLEY

PUSHBUTTON CAP, 30 MM, MUSHROOM HEAD, WHITE, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.32
ALLEN BRADLEY 800E-AF1
800E-AF1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB, COLOR CAP, RD, FLUSH AND GUARDED, WHITE
Buy Surplus As Low As
CAN$8.98
IN STOCK!
ALLEN BRADLEY 800E-AF4
800E-AF4

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FLUSH PUSH BUTTON CAP, RED, GUARDED, 5 PC
Buy Surplus As Low As
CAN$11.21
IN STOCK!
GENERAL ELECTRIC CR104G54
CR104G54

GENERAL ELECTRIC

CAP AMBER COLOR
Buy Surplus As Low As
CAN$10.64
GENERAL ELECTRIC CR104PXC01
CR104PXC01

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 30.5 MM, 10 AMP CONTINUOUS, SINGLE-CIRCUIT, FINGER-SAFE ...
Buy Surplus As Low As
CAN$56.14
IN STOCK!
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$55.94
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.68
IN STOCK!
IDEC HWAQ-107
HWAQ-107

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "HAND" NAMEPLATE
Buy New
CAN$4.36
IN STOCK!
IDEC HWAQ-113
HWAQ-113

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "LOWER" NAMEPLATE
Buy New
CAN$4.36
SIEMENS 3SB3420-0C
3SB3420-0C

SIEMENS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22MM, 1 NC, SCREW TERMINALS, (SUCCESSOR: 3SU1400-2AA10- ...
Buy Surplus As Low As
CAN$59.09
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!