STMPE811QTR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STMPE811QTR
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.89
Save as much as 47%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • STMPE811QTR
  • (PRICE/TC)
  • GPIO EXPANDER
  • 8BIT
  • 400KHZ
  • QFN-16
  • CHIP CONFIGURATION:8BIT
  • BUS FREQUENCY:400KHZ
  • IC INTERFACE TYPE:I2C
  • SPI
  • SUPPLY VOLTAGE MIN:1.8V
  • SUPPLY VOLTAGE MAX:3.3V
  • INTERFACE CASE STYLE:QFN
  • NO. OF PINS:16PINS
  • NO. OF I/O S:8I/O S ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STMPE811QTR
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to STMPE811QTR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.40
SKU: 49028889
Save Up To CAN$0.49!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.45
SKU: 49028890
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.99
SKU: 49028891
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.72
SKU: 49028892
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STMPE811QTR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STM8T143-EVAL
STM8T143-EVAL

ST MICRO

8 BITS MICROCONTR
Buy Surplus As Low As
CAN$106.36
Repair Yours
CAN$255.28
ST MICRO STMPS2141STR
STMPS2141STR

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), POWER LOAD SW, HIGH SIDE, 0.5A, SOT-23-5; POWER LOAD SWITCH TYPE:SINGLE HIGH SIDE; INPUT ...
Buy Surplus As Low As
CAN$0.53
BACO CONTROLS Z4
Z4

BACO CONTROLS

LIGHT MODULE AUXILIARY BLOCK 10AMP/380V W/ 1NO/1NC
Buy New
CAN$79.77
IN STOCK!
ALLEN BRADLEY 40169-058-51
40169-058-51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSERT KIT, 5 PIECE, RED / GREEN / YELLOW / BLUE / WHITE
Buy Surplus As Low As
CAN$8.86
IN STOCK!
ALLEN BRADLEY 800T-N208F
800T-N208F

ALLEN BRADLEY

CAP, JUMBO, 30 MM, FOR PUSHBUTTON, PUSH PULL, ORANGE, NON ILLUMINATED, MOUNTABLE
Buy Surplus As Low As
CAN$59.09
ALLEN BRADLEY 800T-N212
800T-N212

ALLEN BRADLEY

LAMP, 30 MM, REPLACEMENT, FLASHING, 6.3 V
Buy Surplus As Low As
CAN$19.94
IN STOCK!
ALLEN BRADLEY 800T-N246GR
800T-N246GR

ALLEN BRADLEY

CAP, REPLACEMENT PART, FOR 30 MM PUSHBUTTON, GRAY, FOR NON-ILLUMINATED MUSHROOM PUSHBUTTON
Buy Surplus As Low As
CAN$41.36
IN STOCK!
ALLEN BRADLEY 800T-N292
800T-N292

ALLEN BRADLEY

TRIM WASHER, 30MM, PLASTIC, GRAY, SEAL
Buy Surplus As Low As
CAN$5.32
IN STOCK!
ALLEN BRADLEY 800E-AF2
800E-AF2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/1/2006, FLUSH PUSH BUTTON CAP, BLACK, 22.5, GUARDED, 5 PC
Buy Surplus As Low As
CAN$15.95
IN STOCK!
ALLEN BRADLEY 800E-N65R
800E-N65R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER (2006-10-31), REPLACEMENT LAMP, RED LED, TRANSFORMER TYPE, FOR 22.5 MM ...
Buy Surplus As Low As
CAN$29.55
EATON CORPORATION E30KD130
E30KD130

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, E30 SERIES, 30.5MM, WATERTIGHT/OILTIGHT, TYPE D, START 1/8IN HIGH LETTER SIZE
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR2940U207A
CR2940U207A

GENERAL ELECTRIC

ADAPTOR KIT FOR TANDEM MOUNTING CONTACT BLOCKS
Buy Surplus As Low As
CAN$16.25
Repair Yours
Contact Us
SIEMENS 52RA1B2
52RA1B2

SIEMENS

PUSHBUTTON CAP, RED, HIGH STEP
Buy Surplus As Low As
CAN$11.00
IN STOCK!
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.44
IN STOCK!
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.02
IN STOCK!
GENERAL ELECTRIC 080-BF01V
080-BF01V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1NC, 22MM, 10AMP, 660VAC
Buy Surplus As Low As
CAN$23.64
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!