Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STN3NF06L

STN3NF06L

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STN3NF06L
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.34
Save as much as 47%
Last Value Update: 2021-07-19
Product Description
Warranty

Description

  • STN3NF06L
  • (PRICE/TC)
  • N CHANNEL MOSFET
  • 60V
  • 4A
  • SOT-223
  • TRANSISTOR POLARITY:N CHANNEL
  • CONTINUOUS DRAIN CURRENT ID:4A
  • DRAIN SOURCE VOLTAGE VDS:60V
  • ON RESISTANCE RDS(ON):0.07OHM
  • RDS(ON) TEST VOLTAGE VGS:10V
  • THRESHOLD VOLTAGE VGS:2.8V
  • PRODUCT RANGE:-ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STN3NF06L
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to STN3NF06L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$1.21
SKU: 16463133
Save Up To CAN$0.13!
Additional quantities available with standard lead time.
1 in UK
11 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.95
SKU: 16463134
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.82
SKU: 16463135
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.75
SKU: 16463136
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to STN3NF06L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STN3NF06
STN3NF06

ST MICRO

STMICRO ELECTRONICS

MOSFET, N-CHANNEL, 60V, 1.5A, 150DEG C, 3.3W, SOT-223-4
Buy Surplus As Low As
CAN$1.43
IN STOCK!
ST MICRO STN4NF03L
STN4NF03L

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), N CHANNEL MOSFET, 30V, 6.5A SOT-223; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CUR ...
Buy Surplus As Low As
CAN$0.76
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$111.47
IN STOCK!
IXYS IXSN35N120U1
IXSN35N120U1

IXYS

BLOCK
Buy Surplus As Low As
CAN$40.13
TOSHIBA MP6750
MP6750

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy New
CAN$148.62
IN STOCK!
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$216.99
IN STOCK!
INFINEON FS50R12KE3
FS50R12KE3

INFINEON

EUPEC

IGBT MOD, 1.2KV, 75A, 270W; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$139.71
IN STOCK!
SANREX DD60GB80
DD60GB80

SANREX

BLOCK
Buy Surplus As Low As
CAN$99.58
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4
HGTG12N60A4

ON SEMICONDUCTOR

SINGLE IGBT, DC COLLECTOR CURRENT: 54 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON): 2V, POWER D ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
ON SEMICONDUCTOR HGTG20N60A4D
HGTG20N60A4D

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600 VAC, 70 AMP, DC COLLECTOR, 70A, THROUGH HOLE, TO-247- ...
Buy Surplus As Low As
CAN$14.27
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ2019PWR
BQ2019PWR

TEXAS INSTRUMENTS SEMI

BATTERY MONITOR, 5.5V, TSSOP-8, FULL REEL; BATTERY TYPE:NICD, NIMH; IC INTERFACE TYPE:SERIAL; NO. OF ...
Buy Surplus As Low As
CAN$4.93
TEXAS INSTRUMENTS SEMI SN74AUC1G125YZPR
SN74AUC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC, BUS BUFFER GATE, DSBGA-5, FULL REEL; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:B ...
Buy Surplus As Low As
CAN$0.30
TEXAS INSTRUMENTS SEMI SN74HC02DRE4
SN74HC02DRE4

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74HC02; LOGIC TYPE:NOR; OUTPUT CURRENT:5.2M ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74HC86PW
SN74HC86PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR; OUTPUT CUR ...
Buy Surplus As Low As
CAN$2.24
TEXAS INSTRUMENTS SEMI SN74LVC00APWRG4
SN74LVC00APWRG4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC00; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC02PWR
SN74AHC02PWR

TEXAS INSTRUMENTS SEMI

NOR GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74AHC02; LOGIC TYPE:NOR GATE; OUTPUT CUR ...
Buy Surplus As Low As
CAN$0.25
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.27
IN STOCK!