Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STP11NM60FD

STP11NM60FD

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STP11NM60FD
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$7.95
Save as much as 47%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STP11NM60FD
  • MOSFET
  • N-CH
  • 600V
  • 11A
  • TO-220AB
  • TRANSISTOR POLARITY:N CHANNEL
  • DRAIN SOURCE VOLTAGE VDS:600V
  • CONTINUOUS DRAIN CURRENT ID:11A
  • ON RESISTANCE RDS(ON):0.4OHM
  • TRANSISTOR MOUNTING:THROUGH HOLE
  • RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STP11NM60FD
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to STP11NM60FD, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.16
SKU: 49028957
Save Up To CAN$0.80!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.60
SKU: 49028958
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.86
SKU: 49028959
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.42
SKU: 49028960
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STP11NM60FD, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STP10P6F6
STP10P6F6

ST MICRO

STMICRO ELECTRONICS

MOSFET, P-CH, -60V, -10A, TO-220; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-10A; D ...
Buy Surplus As Low As
CAN$0.77
ST MICRO STP14NF12
STP14NF12

ST MICRO

STMICRO ELECTRONICS

MOSFET TRANSISTOR, N CHANNEL, 7 A, 120 V, 160 MOHM, 10 V, 3 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.97
INFINEON BSM50GX120DN2
BSM50GX120DN2

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 3PHASE, 1200V, 78A
Buy Surplus As Low As
CAN$478.64
IN STOCK!
SANREX CVM50BB160
CVM50BB160

SANREX

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50A, 1600V, SCR+DIODE/6U
Buy Surplus As Low As
CAN$135.91
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$345.68
IN STOCK!
MITSUBISHI RM10TBH
RM10TBH

MITSUBISHI

BLOCK
Buy Surplus As Low As
CAN$19.20
IN STOCK!
INTERNATIONAL RECTIFIER IRG4PC50KD
IRG4PC50KD

INTERNATIONAL RECTIFIER

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 52A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$17.73
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR HGTG30N60C3D
HGTG30N60C3D

ON SEMICONDUCTOR

IGBT,N CHANNEL,600V,63A,TO-247, DC COLLECTOR CURRENT:63A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(O ...
Buy Surplus As Low As
CAN$10.34
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.23
IN STOCK!
ON SEMICONDUCTOR FGA25N120ANTDTU
FGA25N120ANTDTU

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$6.96
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC2G08DCTR
SN74LVC2G08DCTR

TEXAS INSTRUMENTS SEMI

IC, DUAL 2 INPUT AND GATE, SMD; LOGIC FAMILY / BASE NUMBER:74LVC2G08; LOGIC TYPE:AND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.25
TEXAS INSTRUMENTS SEMI SN74LV00APW
SN74LV00APW

TEXAS INSTRUMENTS SEMI

IC, NAND GATE, QUAD 2-INPUT, SMD; LOGIC FAMILY / BASE NUMBER:74LV00; LOGIC TYPE:NAND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$0.21
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC02D
SN74AHC02D

TEXAS INSTRUMENTS SEMI

IC, NOR GATE, QUAD 2-INPUT, SMD; LOGIC FAMILY / BASE NUMBER:74AHC02; LOGIC TYPE:NOR; OUTPUT CURRENT: ...
Buy Surplus As Low As
CAN$2.37
TEXAS INSTRUMENTS SEMI SN74AHC32PWRE4
SN74AHC32PWRE4

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, 2I/P, TSSOP-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74LVC1G125DBVR
SN74LVC1G125DBVR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SOT23-5; LOGIC FAMILY / BASE NUMBER:74LVC1G125; LOGIC DEVICE TYPE:BUFF ...
Buy Surplus As Low As
CAN$0.71
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!